TruPosition TP106 TruPosition Probe TP106

Description
Specifications: (Standard Models) Accuracy +/- .001” / .02 mm Repeatable +/- .0005” / .02 mm Range .236” / 6.00 mm Max. Hole Dia. .930/23.62 mm Shaft Diameter 1.2501″ Shaft Length 3.20″ Specifications: (Standard Models) Accuracy +/- .001” / .02 mm Repeatable +/- .0005” / .02 mm Range .236” / 6.00 mm Max. Hole Dia. .930/23.62 mm Shaft Diameter 1.2501″ Shaft Length 3.20″ Features: No built-in electronics. It has two (2) holes on the handle end, one for “A” axis and one for “B” axis. Preset at 31mm for a nominal reading. (31mm can be changed at additional cost). The hole location measurements are taken by inserting a measuring device such as an indicator with a zero preset at 31.0 mm or LMI 200 Probe. The device is inserted into the holes on the end of the probe, one at a time, to get an “A” axis reading and a “B” axis reading. Advantages: Short length One measuring device can be used for hole location and surface SPC checks. One cable hooked up to the data collector.
Description
Specifications: (Standard Models) Accuracy +/- .001” / .02 mm Repeatable +/- .0005” / .02 mm Range .236” / 6.00 mm Max. Hole Dia. .930/23.62 mm Shaft Diameter 1.2501″ Shaft Length 3.20″ Specifications: (Standard Models) Accuracy +/- .001” / .02 mm Repeatable +/- .0005” / .02 mm Range .236” / 6.00 mm Max. Hole Dia. .930/23.62 mm Shaft Diameter 1.2501″ Shaft Length 3.20″ Features: No built-in electronics. It has two (2) holes on the handle end, one for “A” axis and one for “B” axis. Preset at 31mm for a nominal reading. (31mm can be changed at additional cost). The hole location measurements are taken by inserting a measuring device such as an indicator with a zero preset at 31.0 mm or LMI 200 Probe. The device is inserted into the holes on the end of the probe, one at a time, to get an “A” axis reading and a “B” axis reading. Advantages: Short length One measuring device can be used for hole location and surface SPC checks. One cable hooked up to the data collector.

Suppliers

Company
Product
Description
Supplier Links
TP106 TruPosition Probe - TP106 - TruPosition
Wyoming, MI, United States
TP106 TruPosition Probe
TP106
TP106 TruPosition Probe TP106
Specifications: (Standard Models) Accuracy +/- .001” / .02 mm Repeatable +/- .0005” / .02 mm Range .236” / 6.00 mm Max. Hole Dia. .930/23.62 mm Shaft Diameter 1.2501″ Shaft Length 3.20″ Specifications: (Standard Models) Accuracy +/- .001” / .02 mm Repeatable +/- .0005” / .02 mm Range .236” / 6.00 mm Max. Hole Dia. .930/23.62 mm Shaft Diameter 1.2501″ Shaft Length 3.20″ Features: No built-in electronics. It has two (2) holes on the handle end, one for “A” axis and one for “B” axis. Preset at 31mm for a nominal reading. (31mm can be changed at additional cost). The hole location measurements are taken by inserting a measuring device such as an indicator with a zero preset at 31.0 mm or LMI 200 Probe. The device is inserted into the holes on the end of the probe, one at a time, to get an “A” axis reading and a “B” axis reading. Advantages: Short length One measuring device can be used for hole location and surface SPC checks. One cable hooked up to the data collector.

Specifications: (Standard Models)

  • Accuracy +/- .001” / .02 mm
  • Repeatable +/- .0005” / .02 mm
  • Range .236” / 6.00 mm
  • Max. Hole Dia. .930/23.62 mm
  • Shaft Diameter 1.2501″
  • Shaft Length 3.20″

Specifications: (Standard Models)

  • Accuracy +/- .001” / .02 mm
  • Repeatable +/- .0005” / .02 mm
  • Range .236” / 6.00 mm
  • Max. Hole Dia. .930/23.62 mm
  • Shaft Diameter 1.2501″
  • Shaft Length 3.20″

Features:

  1. No built-in electronics.
  2. It has two (2) holes on the handle end, one for “A” axis and one for “B” axis. Preset at 31mm for a nominal reading. (31mm can be changed at additional cost).
  3. The hole location measurements are taken by inserting a measuring device such as an indicator with a zero preset at 31.0 mm or LMI 200 Probe. The device is inserted into the holes on the end of the probe, one at a time, to get an “A” axis reading and a “B” axis reading.

Advantages:

  1. Short length
  2. One measuring device can be used for hole location and surface SPC checks.
  3. One cable hooked up to the data collector.
Supplier's Site

Technical Specifications

  TruPosition
Product Category Dimensional Gages and Instruments
Product Number TP106
Product Name TP106 TruPosition Probe
Mounting / Loading Options Handheld or Portable
Gage / Instrument Type Verify hole or slot location
Gaging Technology Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Thickness measurement system - C11011 series - Hamamatsu Photonics Europe
Specs
Gage / Instrument Type Laser micrometer
Attribute Measurement Capability Thickness Gage
View Details
Differential Micrometer Head, 4.1 mm Coarse, 0.1 mm Fine, 11 lb. Load - DM17-4 - Newport MKS
Specs
Mounting / Loading Options M12x0.5
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
Differential Micrometer Drive - M-653 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
UT343E Coating Thickness Gauge - Professional Grade - UT343E - Uni-Trend US
Specs
Attribute Measurement Capability Thickness Gage
View Details