TruPosition FP110 TruPosition Probe FP110

Description
Specifications: (Standard Models) Accuracy +/- .00025” / .005 mm Repeatable +/- .00025” / .005 mm Range .236” / 6.0 mm Max. Hole Dia. .930/23.62 mm Specifications: (Standard Models) Accuracy +/- .00025” / .005 mm Repeatable +/- .00025” / .005 mm Range .236” / 6.0 mm Max. Hole Dia. .930/23.62 mm Features: Used where 100% inspection is required. or multiple checks are required in fast cycle time, for example, weld or assembly line. Stroke length for standard model is 1.312” Uses two LVDTs, one for “A” axis and one for “B” axis (not supplied). Can be used with any 8 mm diameter LVDT. Has options for 3rd Axis capability. Please contact us for more information.
Description
Specifications: (Standard Models) Accuracy +/- .00025” / .005 mm Repeatable +/- .00025” / .005 mm Range .236” / 6.0 mm Max. Hole Dia. .930/23.62 mm Specifications: (Standard Models) Accuracy +/- .00025” / .005 mm Repeatable +/- .00025” / .005 mm Range .236” / 6.0 mm Max. Hole Dia. .930/23.62 mm Features: Used where 100% inspection is required. or multiple checks are required in fast cycle time, for example, weld or assembly line. Stroke length for standard model is 1.312” Uses two LVDTs, one for “A” axis and one for “B” axis (not supplied). Can be used with any 8 mm diameter LVDT. Has options for 3rd Axis capability. Please contact us for more information.

Suppliers

Company
Product
Description
Supplier Links
FP110 TruPosition Probe - FP110 - TruPosition
Wyoming, MI, United States
FP110 TruPosition Probe
FP110
FP110 TruPosition Probe FP110
Specifications: (Standard Models) Accuracy +/- .00025” / .005 mm Repeatable +/- .00025” / .005 mm Range .236” / 6.0 mm Max. Hole Dia. .930/23.62 mm Specifications: (Standard Models) Accuracy +/- .00025” / .005 mm Repeatable +/- .00025” / .005 mm Range .236” / 6.0 mm Max. Hole Dia. .930/23.62 mm Features: Used where 100% inspection is required. or multiple checks are required in fast cycle time, for example, weld or assembly line. Stroke length for standard model is 1.312” Uses two LVDTs, one for “A” axis and one for “B” axis (not supplied). Can be used with any 8 mm diameter LVDT. Has options for 3rd Axis capability. Please contact us for more information.

Specifications: (Standard Models)

  • Accuracy +/- .00025” / .005 mm
  • Repeatable +/- .00025” / .005 mm
  • Range .236” / 6.0 mm
  • Max. Hole Dia. .930/23.62 mm

Specifications: (Standard Models)

  • Accuracy +/- .00025” / .005 mm
  • Repeatable +/- .00025” / .005 mm
  • Range .236” / 6.0 mm
  • Max. Hole Dia. .930/23.62 mm

Features:

  1. Used where 100% inspection is required. or multiple checks are required in fast cycle time, for example, weld or assembly line.
  2. Stroke length for standard model is 1.312”
  3. Uses two LVDTs, one for “A” axis and one for “B” axis (not supplied).
  4. Can be used with any 8 mm diameter LVDT.
  5. Has options for 3rd Axis capability. Please contact us for more information.
Supplier's Site

Technical Specifications

  TruPosition
Product Category Dimensional Gages and Instruments
Product Number FP110
Product Name FP110 TruPosition Probe
Mounting / Loading Options Automatic or Inline
Unlock Full Specs
to access all available technical data

Similar Products

Thickness measurement system - C13027-12 - Hamamatsu Photonics Europe
Specs
Gaging Technology Optical
Attribute Measurement Capability Thickness Gage
Accuracy ±0.4 %
View Details
Micrometer Head, Standard Resolution, 63 mm Travel, 100 lb. Load - BM25.63 - Newport MKS
Specs
Mounting / Loading Options M18x1.0
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
Differential Micrometer Drive - M-653 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
UT343E Coating Thickness Gauge - Professional Grade - UT343E - Uni-Trend US
Specs
Attribute Measurement Capability Thickness Gage
View Details