TruPosition TP107 TruPosition Probe TP107

Description
Specifications: (Standard Models) Accuracy +/- .001” / .02 mm Repeatable +/- .0005” / .01 mm Range .236” / 6.00 mm Max. Hole Dia. .930/23.62 mm Shaft Diameter 1.2501″ Shaft Length 3.20″ Specifications: (Standard Models) Accuracy +/- .001” / .02 mm Repeatable +/- .0005” / .01 mm Range .236” / 6.00 mm Max. Hole Dia. .930/23.62 mm Shaft Diameter 1.2501″ Shaft Length 3.20″ Features: Short length with one (1) cable coming out of the side of the handle. No digital readouts in the handle. An operator with this Probe, an LMI 200 and a data collector, is equipped to measure hole locations and surface SPC on numerous parts at various locations throughout your facility. Advantages: Short – it can be used under the part being checked without having to raise that part height off the base of the fixture. It has the same electronics as the LMI 200, so they can be used together on the same data collector.
Description
Specifications: (Standard Models) Accuracy +/- .001” / .02 mm Repeatable +/- .0005” / .01 mm Range .236” / 6.00 mm Max. Hole Dia. .930/23.62 mm Shaft Diameter 1.2501″ Shaft Length 3.20″ Specifications: (Standard Models) Accuracy +/- .001” / .02 mm Repeatable +/- .0005” / .01 mm Range .236” / 6.00 mm Max. Hole Dia. .930/23.62 mm Shaft Diameter 1.2501″ Shaft Length 3.20″ Features: Short length with one (1) cable coming out of the side of the handle. No digital readouts in the handle. An operator with this Probe, an LMI 200 and a data collector, is equipped to measure hole locations and surface SPC on numerous parts at various locations throughout your facility. Advantages: Short – it can be used under the part being checked without having to raise that part height off the base of the fixture. It has the same electronics as the LMI 200, so they can be used together on the same data collector.

Suppliers

Company
Product
Description
Supplier Links
TP107 TruPosition Probe - TP107 - TruPosition
Wyoming, MI, United States
TP107 TruPosition Probe
TP107
TP107 TruPosition Probe TP107
Specifications: (Standard Models) Accuracy +/- .001” / .02 mm Repeatable +/- .0005” / .01 mm Range .236” / 6.00 mm Max. Hole Dia. .930/23.62 mm Shaft Diameter 1.2501″ Shaft Length 3.20″ Specifications: (Standard Models) Accuracy +/- .001” / .02 mm Repeatable +/- .0005” / .01 mm Range .236” / 6.00 mm Max. Hole Dia. .930/23.62 mm Shaft Diameter 1.2501″ Shaft Length 3.20″ Features: Short length with one (1) cable coming out of the side of the handle. No digital readouts in the handle. An operator with this Probe, an LMI 200 and a data collector, is equipped to measure hole locations and surface SPC on numerous parts at various locations throughout your facility. Advantages: Short – it can be used under the part being checked without having to raise that part height off the base of the fixture. It has the same electronics as the LMI 200, so they can be used together on the same data collector.

Specifications: (Standard Models)

  • Accuracy +/- .001” / .02 mm
  • Repeatable +/- .0005” / .01 mm
  • Range .236” / 6.00 mm
  • Max. Hole Dia. .930/23.62 mm
  • Shaft Diameter 1.2501″
  • Shaft Length 3.20″

Specifications: (Standard Models)

  • Accuracy +/- .001” / .02 mm
  • Repeatable +/- .0005” / .01 mm
  • Range .236” / 6.00 mm
  • Max. Hole Dia. .930/23.62 mm
  • Shaft Diameter 1.2501″
  • Shaft Length 3.20″

Features:

  1. Short length with one (1) cable coming out of the side of the handle.
  2. No digital readouts in the handle.
  3. An operator with this Probe, an LMI 200 and a data collector, is equipped to measure hole locations and surface SPC on numerous parts at various locations throughout your facility.

Advantages:

  1. Short – it can be used under the part being checked without having to raise that part height off the base of the fixture.
  2. It has the same electronics as the LMI 200, so they can be used together on the same data collector.
Supplier's Site

Technical Specifications

  TruPosition
Product Category Dimensional Gages and Instruments
Product Number TP107
Product Name TP107 TruPosition Probe
Mounting / Loading Options Handheld or Portable
Gage / Instrument Type Verify hole or slot location
Gaging Technology Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Thickness measurement system - C12562-04 - Hamamatsu Photonics Europe
Specs
Measurement Scale / Units Metric
Gaging Technology Optical
Attribute Measurement Capability Thickness Gage
View Details
Differential Micrometer Head, 5.1 mm Coarse, 0.1 mm Fine, 6.6 lb. Load - DM11-5 - Newport MKS
Specs
Mounting / Loading Options M6x0.5
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
Differential Micrometer Drive - M-653 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
UT343E Coating Thickness Gauge - Professional Grade - UT343E - Uni-Trend US
Specs
Attribute Measurement Capability Thickness Gage
View Details