TruPosition TP109 TruPosition Probe TP109

Description
Specifications: (Standard Models) Accuracy +/- .00025” / .005 mm Repeatable +/- .00025” / .005 mm Range .125” / 3.17 mm Max. Hole Dia. .930/23.62 mm Shaft Diameter 1.0001″ Shaft Length 3.20″ Specifications: (Standard Models) Accuracy +/- .00025” / .005 mm Repeatable +/- .00025” / .005 mm Range .125” / 3.17 mm Max. Hole Dia. .930/23.62 mm Shaft Diameter 1.0001″ Shaft Length 3.20″ Features: More accurate and repeatable than other models. For use on parts that have tighter manufacturing tolerance such as die cast engine components. Uses two LVDTs, one for “A” axis and one for “B” axis (not supplied). Can be used with any 8 mm diameter LVDT. Has no switch box, the reading is initiated from the data collector.
Description
Specifications: (Standard Models) Accuracy +/- .00025” / .005 mm Repeatable +/- .00025” / .005 mm Range .125” / 3.17 mm Max. Hole Dia. .930/23.62 mm Shaft Diameter 1.0001″ Shaft Length 3.20″ Specifications: (Standard Models) Accuracy +/- .00025” / .005 mm Repeatable +/- .00025” / .005 mm Range .125” / 3.17 mm Max. Hole Dia. .930/23.62 mm Shaft Diameter 1.0001″ Shaft Length 3.20″ Features: More accurate and repeatable than other models. For use on parts that have tighter manufacturing tolerance such as die cast engine components. Uses two LVDTs, one for “A” axis and one for “B” axis (not supplied). Can be used with any 8 mm diameter LVDT. Has no switch box, the reading is initiated from the data collector.

Suppliers

Company
Product
Description
Supplier Links
TP109 TruPosition Probe - TP109 - TruPosition
Wyoming, MI, United States
TP109 TruPosition Probe
TP109
TP109 TruPosition Probe TP109
Specifications: (Standard Models) Accuracy +/- .00025” / .005 mm Repeatable +/- .00025” / .005 mm Range .125” / 3.17 mm Max. Hole Dia. .930/23.62 mm Shaft Diameter 1.0001″ Shaft Length 3.20″ Specifications: (Standard Models) Accuracy +/- .00025” / .005 mm Repeatable +/- .00025” / .005 mm Range .125” / 3.17 mm Max. Hole Dia. .930/23.62 mm Shaft Diameter 1.0001″ Shaft Length 3.20″ Features: More accurate and repeatable than other models. For use on parts that have tighter manufacturing tolerance such as die cast engine components. Uses two LVDTs, one for “A” axis and one for “B” axis (not supplied). Can be used with any 8 mm diameter LVDT. Has no switch box, the reading is initiated from the data collector.

Specifications: (Standard Models)

  • Accuracy +/- .00025” / .005 mm
  • Repeatable +/- .00025” / .005 mm
  • Range .125” / 3.17 mm
  • Max. Hole Dia. .930/23.62 mm
  • Shaft Diameter 1.0001″
  • Shaft Length 3.20″

Specifications: (Standard Models)

  • Accuracy +/- .00025” / .005 mm
  • Repeatable +/- .00025” / .005 mm
  • Range .125” / 3.17 mm
  • Max. Hole Dia. .930/23.62 mm
  • Shaft Diameter 1.0001″
  • Shaft Length 3.20″

Features:

  1. More accurate and repeatable than other models. For use on parts that have tighter manufacturing tolerance such as die cast engine components.
  2. Uses two LVDTs, one for “A” axis and one for “B” axis (not supplied).
  3. Can be used with any 8 mm diameter LVDT.
  4. Has no switch box, the reading is initiated from the data collector.
Supplier's Site

Technical Specifications

  TruPosition
Product Category Dimensional Gages and Instruments
Product Number TP109
Product Name TP109 TruPosition Probe
Gage / Instrument Type Multiple hole-location checks
Unlock Full Specs
to access all available technical data

Similar Products

Thickness measurement system - C11011 series - Hamamatsu Photonics Europe
Specs
Gage / Instrument Type Laser micrometer
Attribute Measurement Capability Thickness Gage
View Details
Vernier Micrometer Head, 50 mm Travel, 23 lb. Load Capacity, 50.8 TPI, Vacuum - SM-50V6 - Newport MKS
Specs
Mounting / Loading Options 3/8-40
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
Differential Micrometer Drive - M-653 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
UT343E Coating Thickness Gauge - Professional Grade - UT343E - Uni-Trend US
Specs
Attribute Measurement Capability Thickness Gage
View Details