TruPosition TP101L TruPosition Probes TP101L

Description
Specifications: (Standard Models) Specification Feature Imperial Metric Max. Hole Diameter 0.930 23.62 Shaft Diameter 1.0001 Shaft Length 5.20 Accuracy +/- 0.0005 0.01 Repeatability +/- 0.0005 0.01 Diametrical Range 0.125 3.17 Features: Digital Display of both Axis in handle. Has a .125” / 3.17 mm diametrical measurement range (.0625” any direction from zero) that helps in tool development & setup. Measurement readings of hole location is displayed in the handle and is manually recorded.
Description
Specifications: (Standard Models) Specification Feature Imperial Metric Max. Hole Diameter 0.930 23.62 Shaft Diameter 1.0001 Shaft Length 5.20 Accuracy +/- 0.0005 0.01 Repeatability +/- 0.0005 0.01 Diametrical Range 0.125 3.17 Features: Digital Display of both Axis in handle. Has a .125” / 3.17 mm diametrical measurement range (.0625” any direction from zero) that helps in tool development & setup. Measurement readings of hole location is displayed in the handle and is manually recorded.

Suppliers

Company
Product
Description
Supplier Links
TP101L TruPosition Probes - TP101L - TruPosition
Wyoming, MI, United States
TP101L TruPosition Probes
TP101L
TP101L TruPosition Probes TP101L
Specifications: (Standard Models) Specification Feature Imperial Metric Max. Hole Diameter 0.930 23.62 Shaft Diameter 1.0001 Shaft Length 5.20 Accuracy +/- 0.0005 0.01 Repeatability +/- 0.0005 0.01 Diametrical Range 0.125 3.17 Features: Digital Display of both Axis in handle. Has a .125” / 3.17 mm diametrical measurement range (.0625” any direction from zero) that helps in tool development & setup. Measurement readings of hole location is displayed in the handle and is manually recorded.

Specifications: (Standard Models)

Specification Feature Imperial Metric
Max. Hole Diameter 0.930 23.62
Shaft Diameter 1.0001
Shaft Length 5.20
Accuracy +/- 0.0005 0.01
Repeatability +/- 0.0005 0.01
Diametrical Range 0.125 3.17

Features:

  1. Digital Display of both Axis in handle.
  2. Has a .125” / 3.17 mm diametrical measurement range (.0625” any direction from zero) that helps in tool development & setup.
  3. Measurement readings of hole location is displayed in the handle and is manually recorded.
Supplier's Site

Technical Specifications

  TruPosition
Product Category Dimensional Gages and Instruments
Product Number TP101L
Product Name TP101L TruPosition Probes
Mounting / Loading Options Handheld or Portable
Gage / Instrument Type Verify hole or slot location
Gaging Technology Mechanical
Display Digital Display
Unlock Full Specs
to access all available technical data

Similar Products

Thickness measurement system - C12562-04 - Hamamatsu Photonics Europe
Specs
Measurement Scale / Units Metric
Gaging Technology Optical
Attribute Measurement Capability Thickness Gage
View Details
Micrometer Head, Standard Resolution, 5 mm Travel, 9 lb. Load - BM11.5 - Newport MKS
Specs
Mounting / Loading Options M6x0.5
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
Differential Micrometer Drive - M-653 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
UT343E Coating Thickness Gauge - Professional Grade - UT343E - Uni-Trend US
Specs
Attribute Measurement Capability Thickness Gage
View Details