TruPosition TP103L TruPosition Probes TP103L

Description
Specifications: (Standard Models) Accuracy +/- .0005” / .01 mm Repeatable +/- .0005” / .01 mm Range .236” / 6.0 mm Max. Hole Dia. .930/23.62 mm Shaft Diameter 1.2501″ Shaft Length 5.20″ Specifications: (Standard Models) Accuracy +/- .0005” / .01 mm Repeatable +/- .0005” / .01 mm Range .236” / 6.0 mm Max. Hole Dia. .930/23.62 mm Shaft Diameter 1.2501″ Shaft Length 5.20″ Features: Digital Display of both Axis in handle. Has a .236 / 6.0mm diametrical measurement range (.118” any direction from zero) that helps in tool development & setup. Measurement readings of hole location is displayed in the handle and can be sent to a data collector with one push of a button on #VT2163 Interface Box or can be manually recorded. Works with most data collectors.
Description
Specifications: (Standard Models) Accuracy +/- .0005” / .01 mm Repeatable +/- .0005” / .01 mm Range .236” / 6.0 mm Max. Hole Dia. .930/23.62 mm Shaft Diameter 1.2501″ Shaft Length 5.20″ Specifications: (Standard Models) Accuracy +/- .0005” / .01 mm Repeatable +/- .0005” / .01 mm Range .236” / 6.0 mm Max. Hole Dia. .930/23.62 mm Shaft Diameter 1.2501″ Shaft Length 5.20″ Features: Digital Display of both Axis in handle. Has a .236 / 6.0mm diametrical measurement range (.118” any direction from zero) that helps in tool development & setup. Measurement readings of hole location is displayed in the handle and can be sent to a data collector with one push of a button on #VT2163 Interface Box or can be manually recorded. Works with most data collectors.

Suppliers

Company
Product
Description
Supplier Links
TP103L TruPosition Probes - TP103L - TruPosition
Wyoming, MI, United States
TP103L TruPosition Probes
TP103L
TP103L TruPosition Probes TP103L
Specifications: (Standard Models) Accuracy +/- .0005” / .01 mm Repeatable +/- .0005” / .01 mm Range .236” / 6.0 mm Max. Hole Dia. .930/23.62 mm Shaft Diameter 1.2501″ Shaft Length 5.20″ Specifications: (Standard Models) Accuracy +/- .0005” / .01 mm Repeatable +/- .0005” / .01 mm Range .236” / 6.0 mm Max. Hole Dia. .930/23.62 mm Shaft Diameter 1.2501″ Shaft Length 5.20″ Features: Digital Display of both Axis in handle. Has a .236 / 6.0mm diametrical measurement range (.118” any direction from zero) that helps in tool development & setup. Measurement readings of hole location is displayed in the handle and can be sent to a data collector with one push of a button on #VT2163 Interface Box or can be manually recorded. Works with most data collectors.

Specifications: (Standard Models)

  • Accuracy +/- .0005” / .01 mm
  • Repeatable +/- .0005” / .01 mm
  • Range .236” / 6.0 mm
  • Max. Hole Dia. .930/23.62 mm
  • Shaft Diameter 1.2501″
  • Shaft Length 5.20″

Specifications: (Standard Models)

  • Accuracy +/- .0005” / .01 mm
  • Repeatable +/- .0005” / .01 mm
  • Range .236” / 6.0 mm
  • Max. Hole Dia. .930/23.62 mm
  • Shaft Diameter 1.2501″
  • Shaft Length 5.20″

Features:

  1. Digital Display of both Axis in handle.
  2. Has a .236 / 6.0mm diametrical measurement range (.118” any direction from zero) that helps in tool development & setup.
  3. Measurement readings of hole location is displayed in the handle and can be sent to a data collector with one push of a button on #VT2163 Interface Box or can be manually recorded.
  4. Works with most data collectors.
Supplier's Site

Technical Specifications

  TruPosition
Product Category Dimensional Gages and Instruments
Product Number TP103L
Product Name TP103L TruPosition Probes
Mounting / Loading Options Handheld or Portable
Gage / Instrument Type Verify hole or slot location
Gaging Technology Mechanical
Display Digital Display
Unlock Full Specs
to access all available technical data

Similar Products

IPC Intelligent Process Control -  - Renishaw
Specs
Gage / Instrument Type Gaging System or Station
Display Digital Display
View Details
Chromatic Confocal Sensor-Controller - HPS-CF2000 - Hypersen Technologies Co., Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details
Thickness Gauge - PCE-CT 5000H - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Attribute Measurement Capability Thickness Gage
View Details
Thickness measurement system - C13027-12 - Hamamatsu Photonics Europe
Specs
Gaging Technology Optical
Attribute Measurement Capability Thickness Gage
Accuracy ±0.4 %
View Details