Xoxide Aerocool Acryshield Power Supply Cover - Neon Green 70261

Description
Wire sleeving? Check. Cathodes? Check. LED fans? Check? So what are you doing with that boring power supply sitting in your case? Complete your modded case with these acrylic power supply covers. Features: Titanium-coated surface High quality acrylic Applicable to any standard power supply Available in ocean blue and neon green acrylic Specification: Acrylic windows dimensions: Top window: 119.6mm x 89.6mm Side windows: 89.6mm x 47.6mm Overall dimensions: 150mm(L) x 145mm(W) x 76mm(H)
Description
Wire sleeving? Check. Cathodes? Check. LED fans? Check? So what are you doing with that boring power supply sitting in your case? Complete your modded case with these acrylic power supply covers. Features: Titanium-coated surface High quality acrylic Applicable to any standard power supply Available in ocean blue and neon green acrylic Specification: Acrylic windows dimensions: Top window: 119.6mm x 89.6mm Side windows: 89.6mm x 47.6mm Overall dimensions: 150mm(L) x 145mm(W) x 76mm(H)

Suppliers

Company
Product
Description
Supplier Links
Aerocool Acryshield Power Supply Cover - Neon Green - 70261 - Xoxide
Malvern, PA, USA
Aerocool Acryshield Power Supply Cover - Neon Green
70261
Aerocool Acryshield Power Supply Cover - Neon Green 70261
Wire sleeving? Check. Cathodes? Check. LED fans? Check? So what are you doing with that boring power supply sitting in your case? Complete your modded case with these acrylic power supply covers. Features: Titanium-coated surface High quality acrylic Applicable to any standard power supply Available in ocean blue and neon green acrylic Specification: Acrylic windows dimensions: Top window: 119.6mm x 89.6mm Side windows: 89.6mm x 47.6mm Overall dimensions: 150mm(L) x 145mm(W) x 76mm(H)

Wire sleeving? Check. Cathodes? Check. LED fans? Check? So what are you doing with that boring power supply sitting in your case? Complete your modded case with these acrylic power supply covers.

Features:
Titanium-coated surface
High quality acrylic
Applicable to any standard power supply
Available in ocean blue and neon green acrylic
Specification:

  • Acrylic windows dimensions:
  • Top window: 119.6mm x 89.6mm
  • Side windows: 89.6mm x 47.6mm
  • Overall dimensions: 150mm(L) x 145mm(W) x 76mm(H)
Supplier's Site

Technical Specifications

  Xoxide
Product Category Electrical Connector Bases and Covers
Product Number 70261
Product Name Aerocool Acryshield Power Supply Cover - Neon Green
Unlock Full Specs
to access all available technical data

Similar Products

Cover - 897-2003 - WAGO
Specs
Type Cap
Width 1.05 inch (26.6 mm)
Length 1.05 inch (26.6 mm)
View Details
2 Pos. Female Receptacle Right-Angle Cable Metal Backshell Kit for Kona - KA1-9800200 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 1.54 inch (39 mm)
View Details
Relay Housing Cover, Large - 679 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Cap
Shape / Application Rectangular
Material Polystyrene
View Details