Xoxide Silverstone Power Supply Acoustic Cover 70832

Description
Features: High strength ABS plastic construction Universal mounting system for any PSU Foam padded underside lining Reduce PSU acoustic noise with minimal airflow obstruction Unique SilverStone styling SPECIFICATION: Color Black Material ABS Content PP02, case screws x 4 Interior material noise absorbing foam Dimension 142mm (W) x 90mm (H) x 77mm (D) weight 79g
Description
Features: High strength ABS plastic construction Universal mounting system for any PSU Foam padded underside lining Reduce PSU acoustic noise with minimal airflow obstruction Unique SilverStone styling SPECIFICATION: Color Black Material ABS Content PP02, case screws x 4 Interior material noise absorbing foam Dimension 142mm (W) x 90mm (H) x 77mm (D) weight 79g

Suppliers

Company
Product
Description
Supplier Links
Silverstone Power Supply Acoustic Cover - 70832 - Xoxide
Malvern, PA, USA
Silverstone Power Supply Acoustic Cover
70832
Silverstone Power Supply Acoustic Cover 70832
Features: High strength ABS plastic construction Universal mounting system for any PSU Foam padded underside lining Reduce PSU acoustic noise with minimal airflow obstruction Unique SilverStone styling SPECIFICATION: Color Black Material ABS Content PP02, case screws x 4 Interior material noise absorbing foam Dimension 142mm (W) x 90mm (H) x 77mm (D) weight 79g

Features:

  • High strength ABS plastic construction
  • Universal mounting system for any PSU
  • Foam padded underside lining
  • Reduce PSU acoustic noise with minimal airflow obstruction
  • Unique SilverStone styling

SPECIFICATION:

ColorBlack
MaterialABS
ContentPP02, case screws x 4
Interior materialnoise absorbing foam
Dimension142mm (W) x 90mm (H) x 77mm (D)
weight79g
Supplier's Site

Technical Specifications

  Xoxide
Product Category Electrical Connector Bases and Covers
Product Number 70832
Product Name Silverstone Power Supply Acoustic Cover
Unlock Full Specs
to access all available technical data

Similar Products

2 Pos. Straight Cable Metal Backshell for Kona - KA1-9700200 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 1.68 inch (42.6 mm)
View Details
Automotive Connector Caps & Covers - 1394277-1 - TE Connectivity
Specs
Type Cap
View Details
2 suppliers
D Sub Backshells - 2857715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Application Rectangular
Material Zinc
View Details