Xoxide Aerocool Acryshield Power Supply Cover - Blue 70260

Description
Wire sleeving? Check. Cathodes? Check. LED fans? Check? So what are you doing with that boring power supply sitting in your case? Complete your modded case with these acrylic power supply covers. Features: Titanium-coated surface High quality acrylic Applicable to any standard power supply Available in ocean blue and neon green acrylic Specification: Acrylic windows dimensions: Top window: 119.6mm x 89.6mm Side windows: 89.6mm x 47.6mm Overall dimensions: 150mm(L) x 145mm(W) x 76mm(H)
Description
Wire sleeving? Check. Cathodes? Check. LED fans? Check? So what are you doing with that boring power supply sitting in your case? Complete your modded case with these acrylic power supply covers. Features: Titanium-coated surface High quality acrylic Applicable to any standard power supply Available in ocean blue and neon green acrylic Specification: Acrylic windows dimensions: Top window: 119.6mm x 89.6mm Side windows: 89.6mm x 47.6mm Overall dimensions: 150mm(L) x 145mm(W) x 76mm(H)

Suppliers

Company
Product
Description
Supplier Links
Aerocool Acryshield Power Supply Cover - Blue - 70260 - Xoxide
Malvern, PA, USA
Aerocool Acryshield Power Supply Cover - Blue
70260
Aerocool Acryshield Power Supply Cover - Blue 70260
Wire sleeving? Check. Cathodes? Check. LED fans? Check? So what are you doing with that boring power supply sitting in your case? Complete your modded case with these acrylic power supply covers. Features: Titanium-coated surface High quality acrylic Applicable to any standard power supply Available in ocean blue and neon green acrylic Specification: Acrylic windows dimensions: Top window: 119.6mm x 89.6mm Side windows: 89.6mm x 47.6mm Overall dimensions: 150mm(L) x 145mm(W) x 76mm(H)

Wire sleeving? Check. Cathodes? Check. LED fans? Check? So what are you doing with that boring power supply sitting in your case? Complete your modded case with these acrylic power supply covers.

Features:
Titanium-coated surface
High quality acrylic
Applicable to any standard power supply
Available in ocean blue and neon green acrylic
Specification:

  • Acrylic windows dimensions:
  • Top window: 119.6mm x 89.6mm
  • Side windows: 89.6mm x 47.6mm
  • Overall dimensions: 150mm(L) x 145mm(W) x 76mm(H)
Supplier's Site

Technical Specifications

  Xoxide
Product Category Electrical Connector Bases and Covers
Product Number 70260
Product Name Aerocool Acryshield Power Supply Cover - Blue
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Backshells - 2836893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Application Rectangular
Material Thermoplastic
View Details
4 Pos. Male Plug Right-Angle Board Mount Metal Backshell for Kona - KA1-9600402 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 2.66 inch (67.5 mm)
View Details