The EPIC® HB 6 Cable Coupler Hood - Single Lever, part number 19024000, is designed to meet DIN 43652 specifications and operates within a temperature range of -40°C to +125°C. It features a protection class of NEMA 4, NEMA 12, and IP65, ensuring resistance to dust and water ingress. The hood is constructed from powder-coated aluminum alloy, providing durability and strength for industrial applications. This product is suitable for various environments, including power, control, and signal/data applications, making it a versatile choice for engineers looking for reliable electrical connections in demanding settings.
High quality and durability are synonymous with the Lapp family of products, and the EPIC® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC® connectors offer performance you can count on, providing secure and reliable electrical connections for a variety of industrial OEM equipment and factory floor automation systems. They excel in applications where flexibility, reliability, and durability are key.
Fields of application:
| LAPP | |
|---|---|
| Product Category | Electrical Connector Bases and Covers |
| Product Number | 19024000 |
| Product Name | EPIC® HB 6 Cable Coupler Hoods - Single Lever |
| Type | Cap |
| Shape / Application | Rectangular |
| Wire Entry | Top Entry |
| Connector Type | EPIC Connector |
| Base | Single Lever |