The EPIC® HA 10 Standard Hood with part number 104460NP is designed for use in industrial applications requiring robust protection and reliability. It features a protection class of NEMA 4, NEMA 12, and IP65, ensuring resistance to dust and water ingress. The hood is constructed from powder-coated aluminum alloy, providing durability in harsh environments. It operates effectively within a temperature range of -40°C to +125°C. This product adheres to DIN 43652 and DIN 50262 specifications, making it suitable for various industrial OEM equipment and factory automation systems. The single lever bolt design facilitates secure connections, enhancing the overall performance of electrical installations.
High quality and durability are synonymous with the Lapp family of products, and the EPIC® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC® connectors offer performance you can count on, providing secure and reliable electrical connections for a variety of industrial OEM equipment and factory floor automation systems. They excel in applications where flexibility, reliability, and durability are key.
Fields of application:
| LAPP | |
|---|---|
| Product Category | Electrical Connector Bases and Covers |
| Product Number | 104460NP |
| Product Name | EPIC® HA 10 Standard Hoods - Single Lever Bolts |
| Type | Cap |
| Shape / Application | Rectangular |
| Wire Entry | Top Entry |
| Connector Type | EPIC Connector |
| Base | Single Lever |