The EPIC® HA 64 Panel Mount Base - Single Lever, part number 101610HA, is designed to meet DIN 43652 and DIN 50262 specifications. It operates effectively within a temperature range of -40°C to +125°C. The product features a protection class of NEMA 4, NEMA 12, and IP65, ensuring resistance to dust and water ingress. Constructed from powder-coated aluminum alloy, it offers durability suitable for various industrial applications. This panel mount base is compatible with a range of connectors and is intended for use in environments where reliable electrical connections are essential.
High quality and durability are synonymous with the Lapp family of products, and the EPIC® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC® connectors offer performance you can count on, providing secure and reliable electrical connections for a variety of industrial OEM equipment and factory floor automation systems. They excel in applications where flexibility, reliability, and durability are key.
Fields of application:
| LAPP | |
|---|---|
| Product Category | Electrical Connector Bases and Covers |
| Product Number | 101610HA |
| Product Name | EPIC® HA 64 Panel Mount Bases - Single Lever |
| Type | Base |
| Shape / Application | Rectangular |
| Connector Type | EPIC Connector |
| Base | Single Lever |