LAPP EPIC Rectangular Connectors 101020C0

Description
HBE 24 PANEL MOUNT BASE WITH DOUBLE LEVERS
Datasheet
Description
HBE 24 PANEL MOUNT BASE WITH DOUBLE LEVERS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EPIC Rectangular Connectors - 101020C0 - LAPP
Florham Park, NJ, United States
EPIC Rectangular Connectors
101020C0
EPIC Rectangular Connectors 101020C0
HBE 24 PANEL MOUNT BASE WITH DOUBLE LEVERS

HBE 24 PANEL MOUNT BASE WITH DOUBLE LEVERS

Supplier's Site Datasheet
EPIC® HB 24 Panel Mount Bases - Double Levers - 101020C0 - LAPP
Florham Park, NJ, United States
EPIC® HB 24 Panel Mount Bases - Double Levers
101020C0
EPIC® HB 24 Panel Mount Bases - Double Levers 101020C0
High quality and durability are synonymous with the Lapp family of products, and the EPIC® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC® connectors offer performance you can count on, providing secure and reliable electrical connections for a variety of industrial OEM equipment and factory floor automation systems. They excel in applications where flexibility, reliability, and durability are key. Wide variety of design including rectangular, circular, pin & sleeve. Metal and high-impact plastic construction for durability. Utilize silver or gold plated contacts. All housed in environmentally sealed enclosures. Protects from dirt, water, and other fluids. Positive vibration protection. Fields of application: Electronics and telecommunications. Motor drives and moving assemblies. Indoor & outdoor power distribution applications. Industrial automation. Photovoltaic systems. And many more.

High quality and durability are synonymous with the Lapp family of products, and the EPIC® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC® connectors offer performance you can count on, providing secure and reliable electrical connections for a variety of industrial OEM equipment and factory floor automation systems. They excel in applications where flexibility, reliability, and durability are key.

  • Wide variety of design including rectangular, circular, pin & sleeve.
  • Metal and high-impact plastic construction for durability.
  • Utilize silver or gold plated contacts.
  • All housed in environmentally sealed enclosures.
  • Protects from dirt, water, and other fluids.
  • Positive vibration protection.

Fields of application:

  • Electronics and telecommunications.
  • Motor drives and moving assemblies.
  • Indoor & outdoor power distribution applications.
  • Industrial automation.
  • Photovoltaic systems.
  • And many more.
Supplier's Site Datasheet

Technical Specifications

  LAPP LAPP
Product Category Electrical Connector Bases and Covers Electrical Connector Bases and Covers
Product Number 101020C0 101020C0
Product Name EPIC Rectangular Connectors EPIC® HB 24 Panel Mount Bases - Double Levers
Type Base Base
Shape / Application Rectangular Rectangular
Base Single Lever Double Lever
Connector Type EPIC Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cover - 885-570 - WAGO
Specs
Type Cap
Width 39.37 inch (1000 mm)
Length 2.02 inch (51.3 mm)
View Details
D Sub Backshells - 339859 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Application Rectangular
Material Thermoplastic
View Details