EPIC® ULTRA HB housings have a hard, electrically conductive, corrosion-resistant nickel finish. Latching levers and bolts are stainless steel for strength and corrosion resistance. An integrated SKINTOP® gland in the hoods and surface mount bases provides a self-centering radial seal and strain relief. For electrically noise environments where shielded cable is used, a SKINTOP® BRUSH insert provides a 360° low-resistance contact area with the cable shield. This configuration forms a conductive shell around the wire terminations that virtually eliminates electrical interference.
| LAPP | |
|---|---|
| Product Category | Electrical Connector Bases and Covers |
| Product Number | 70250204 |
| Product Name | EPIC® ULTRA HB 6 Hoods - Single Lever Bolts |
| Type | Cap |
| Shape / Application | Rectangular |
| Wire Entry | Side Entry |
| Connector Type | EPIC Connector |
| Base | Single Lever |