The EPIC® HB 10 High Profile Hoods - Double Lever Bolts, part number 79052400, are designed to provide robust protection for electrical connections in industrial applications. These hoods comply with DIN 43652 standards and are suitable for a temperature range of -40°C to +125°C. They feature a protection class of NEMA 4, NEMA 12, and IP65, ensuring resistance to dust and water ingress. Constructed from powder-coated aluminum alloy, these hoods offer durability and reliability in various environments. They are compatible with SKINTOP® strain relief systems for complete installation. The design includes double lever bolts for secure fastening, making them suitable for applications requiring secure and stable electrical connections.
High quality and durability are synonymous with the Lapp family of products, and the EPIC® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC® connectors offer performance you can count on, providing secure and reliable electrical connections for a variety of industrial OEM equipment and factory floor automation systems. They excel in applications where flexibility, reliability, and durability are key.
Fields of application:
| LAPP | |
|---|---|
| Product Category | Electrical Connector Bases and Covers |
| Product Number | 79052400 |
| Product Name | EPIC® HB 10 High Profile Hoods - Double Lever Bolts |
| Type | Cap |
| Shape / Application | Rectangular |
| Wire Entry | Side Entry |
| Connector Type | EPIC Connector |
| Base | Double Lever |