The EPIC® HA 32 Standard Hood with part number 19582000 features double lever bolts and is designed to meet DIN 43652 and DIN 50262 specifications. It operates effectively within a temperature range of -40°C to +125°C, making it suitable for various industrial applications. The hood provides a protection class of NEMA 4, NEMA 12, and IP65, ensuring resistance to dust and water ingress. Constructed from powder-coated aluminum alloy, it offers durability and reliability in demanding environments. This product is compatible with SKINTOP® strain relief systems for secure installation.
High quality and durability are synonymous with the Lapp family of products, and the EPIC® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC® connectors offer performance you can count on, providing secure and reliable electrical connections for a variety of industrial OEM equipment and factory floor automation systems. They excel in applications where flexibility, reliability, and durability are key.
Fields of application:
| LAPP | |
|---|---|
| Product Category | Electrical Connector Bases and Covers |
| Product Number | 19582000 |
| Product Name | EPIC® HA 32 Standard Hoods - Double Lever Bolts |
| Type | Cap |
| Shape / Application | Rectangular |
| Wire Entry | Top Entry |
| Connector Type | EPIC Connector |
| Base | Double Lever |