LAPP EPIC® HB 24 Cable Coupler Hoods - Single Lever 79142400

Description
High quality and durability are synonymous with the Lapp family of products, and the EPIC® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC® connectors offer performance you can count on, providing secure and reliable electrical connections for a variety of industrial OEM equipment and factory floor automation systems. They excel in applications where flexibility, reliability, and durability are key. Wide variety of design including rectangular, circular, pin & sleeve. Metal and high-impact plastic construction for durability. Utilize silver or gold plated contacts. All housed in environmentally sealed enclosures. Protects from dirt, water, and other fluids. Positive vibration protection. Fields of application: Electronics and telecommunications. Motor drives and moving assemblies. Indoor & outdoor power distribution applications. Industrial automation. Photovoltaic systems. And many more.
Datasheet
Description
High quality and durability are synonymous with the Lapp family of products, and the EPIC® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC® connectors offer performance you can count on, providing secure and reliable electrical connections for a variety of industrial OEM equipment and factory floor automation systems. They excel in applications where flexibility, reliability, and durability are key. Wide variety of design including rectangular, circular, pin & sleeve. Metal and high-impact plastic construction for durability. Utilize silver or gold plated contacts. All housed in environmentally sealed enclosures. Protects from dirt, water, and other fluids. Positive vibration protection. Fields of application: Electronics and telecommunications. Motor drives and moving assemblies. Indoor & outdoor power distribution applications. Industrial automation. Photovoltaic systems. And many more.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EPIC® HB 24 Cable Coupler Hoods - Single Lever - 79142400 - LAPP
Florham Park, NJ, United States
EPIC® HB 24 Cable Coupler Hoods - Single Lever
79142400
EPIC® HB 24 Cable Coupler Hoods - Single Lever 79142400
High quality and durability are synonymous with the Lapp family of products, and the EPIC® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC® connectors offer performance you can count on, providing secure and reliable electrical connections for a variety of industrial OEM equipment and factory floor automation systems. They excel in applications where flexibility, reliability, and durability are key. Wide variety of design including rectangular, circular, pin & sleeve. Metal and high-impact plastic construction for durability. Utilize silver or gold plated contacts. All housed in environmentally sealed enclosures. Protects from dirt, water, and other fluids. Positive vibration protection. Fields of application: Electronics and telecommunications. Motor drives and moving assemblies. Indoor & outdoor power distribution applications. Industrial automation. Photovoltaic systems. And many more.

High quality and durability are synonymous with the Lapp family of products, and the EPIC® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC® connectors offer performance you can count on, providing secure and reliable electrical connections for a variety of industrial OEM equipment and factory floor automation systems. They excel in applications where flexibility, reliability, and durability are key.

  • Wide variety of design including rectangular, circular, pin & sleeve.
  • Metal and high-impact plastic construction for durability.
  • Utilize silver or gold plated contacts.
  • All housed in environmentally sealed enclosures.
  • Protects from dirt, water, and other fluids.
  • Positive vibration protection.

Fields of application:

  • Electronics and telecommunications.
  • Motor drives and moving assemblies.
  • Indoor & outdoor power distribution applications.
  • Industrial automation.
  • Photovoltaic systems.
  • And many more.
Supplier's Site Datasheet

Technical Specifications

  LAPP
Product Category Electrical Connector Bases and Covers
Product Number 79142400
Product Name EPIC® HB 24 Cable Coupler Hoods - Single Lever
Type Cap
Shape / Application Rectangular
Wire Entry Top Entry
Connector Type EPIC Connector
Base Single Lever
Unlock Full Specs
to access all available technical data

Similar Products

2+4 Pos. Cable Metal Backshell Kit for Gecko-MT, no Screw-Lok - G125-96400-02-04-00 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 0.9665 inch (24.55 mm)
View Details
Relay Housing Assembly, Mini, Polystyrene - 662 - Keystone Electronics Corp.
Specs
Type Base
Material Polystyrene
View Details
SB ® 50 DUST COVER,RED - 113890P1 - Anderson Power Products
Specs
Type Cap
View Details