The EPIC® HA 3/4 Hoods - Single Lever Bolts, part number 19425500, are designed for robust industrial applications. They feature a protection class of NEMA 4, NEMA 12, and IP65, ensuring resistance to dust and water ingress. The hoods are constructed from black plastic, suitable for environments with temperatures ranging from -40°C to +125°C. This product complies with DIN 43652 and DIN 50262 specifications, making it compatible with various industrial connectors. The design allows for easy installation and secure connections, making it a reliable choice for engineers seeking durable and efficient electrical solutions.
High quality and durability are synonymous with the Lapp family of products, and the EPIC® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC® connectors offer performance you can count on, providing secure and reliable electrical connections for a variety of industrial OEM equipment and factory floor automation systems. They excel in applications where flexibility, reliability, and durability are key.
Fields of application:
| LAPP | |
|---|---|
| Product Category | Electrical Connector Bases and Covers |
| Product Number | 19425500 |
| Product Name | EPIC® HA 3/4 Hoods - Single Lever Bolts |
| Type | Cap |
| Shape / Application | Rectangular |
| Wire Entry | Top Entry |
| Connector Type | EPIC Connector |
| Base | Single Lever |