LAPP EPIC® ULTRA HB 24 Hoods - Double Lever Bolts 70250219

Description
EPIC® ULTRA HB housings have a hard, electrically conductive, corrosion-resistant nickel finish. Latching levers and bolts are stainless steel for strength and corrosion resistance. An integrated SKINTOP® gland in the hoods and surface mount bases provides a self-centering radial seal and strain relief. For electrically noise environments where shielded cable is used, a SKINTOP® BRUSH insert provides a 360° low-resistance contact area with the cable shield. This configuration forms a conductive shell around the wire terminations that virtually eliminates electrical interference.
Datasheet
Description
EPIC® ULTRA HB housings have a hard, electrically conductive, corrosion-resistant nickel finish. Latching levers and bolts are stainless steel for strength and corrosion resistance. An integrated SKINTOP® gland in the hoods and surface mount bases provides a self-centering radial seal and strain relief. For electrically noise environments where shielded cable is used, a SKINTOP® BRUSH insert provides a 360° low-resistance contact area with the cable shield. This configuration forms a conductive shell around the wire terminations that virtually eliminates electrical interference.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EPIC® ULTRA HB 24 Hoods - Double Lever Bolts - 70250219 - LAPP
Florham Park, NJ, United States
EPIC® ULTRA HB 24 Hoods - Double Lever Bolts
70250219
EPIC® ULTRA HB 24 Hoods - Double Lever Bolts 70250219
EPIC® ULTRA HB housings have a hard, electrically conductive, corrosion-resistant nickel finish. Latching levers and bolts are stainless steel for strength and corrosion resistance. An integrated SKINTOP® gland in the hoods and surface mount bases provides a self-centering radial seal and strain relief. For electrically noise environments where shielded cable is used, a SKINTOP® BRUSH insert provides a 360° low-resistance contact area with the cable shield. This configuration forms a conductive shell around the wire terminations that virtually eliminates electrical interference.

EPIC® ULTRA HB housings have a hard, electrically conductive, corrosion-resistant nickel finish. Latching levers and bolts are stainless steel for strength and corrosion resistance. An integrated SKINTOP® gland in the hoods and surface mount bases provides a self-centering radial seal and strain relief. For electrically noise environments where shielded cable is used, a SKINTOP® BRUSH insert provides a 360° low-resistance contact area with the cable shield. This configuration forms a conductive shell around the wire terminations that virtually eliminates electrical interference.

Supplier's Site Datasheet

Technical Specifications

  LAPP
Product Category Electrical Connector Bases and Covers
Product Number 70250219
Product Name EPIC® ULTRA HB 24 Hoods - Double Lever Bolts
Type Cap
Shape / Application Rectangular
Wire Entry Side Entry
Connector Type EPIC Connector
Base Double Lever
Unlock Full Specs
to access all available technical data

Similar Products