The EPIC® HB 16 High Profile Hood with part number 79128600 features double lever bolts and is designed to meet DIN 43652 specifications. It operates effectively within a temperature range of -40°C to +125°C, making it suitable for a variety of industrial applications. The hood provides a protection class of NEMA 4, NEMA 12, and IP65, ensuring resistance to dust and water ingress. Constructed from powder-coated aluminum alloy, it offers durability and reliability in harsh environments. This product is ideal for applications requiring secure electrical connections and environmental protection.
High quality and durability are synonymous with the Lapp family of products, and the EPIC® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC® connectors offer performance you can count on, providing secure and reliable electrical connections for a variety of industrial OEM equipment and factory floor automation systems. They excel in applications where flexibility, reliability, and durability are key.
Fields of application:
| LAPP | |
|---|---|
| Product Category | Electrical Connector Bases and Covers |
| Product Number | 79128600 |
| Product Name | EPIC® HB 16 High Profile Hoods - Double Lever Bolts |
| Type | Cap |
| Shape / Application | Rectangular |
| Wire Entry | Top Entry |
| Connector Type | EPIC Connector |
| Base | Double Lever |