The EPIC® HB 24 Standard Hood with part number 101110 features a top entry design suitable for 1,Äù (29 mm) cable entries. It is constructed from powder-coated aluminum alloy, providing durability and resistance to environmental factors. The product has a protection class rating of NEMA 4, NEMA 12, and IP65, ensuring it is suitable for use in harsh conditions. The temperature range for this hood is from -40°C to +125°C, making it versatile for various applications. The double lever bolts enhance secure fastening, contributing to reliable electrical connections in industrial settings.
High quality and durability are synonymous with the Lapp family of products, and the EPIC® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC® connectors offer performance you can count on, providing secure and reliable electrical connections for a variety of industrial OEM equipment and factory floor automation systems. They excel in applications where flexibility, reliability, and durability are key.
Fields of application:
| LAPP | |
|---|---|
| Product Category | Electrical Connector Bases and Covers |
| Product Number | 101110 |
| Product Name | EPIC® HB 24 Standard Hoods - Double Lever Bolts |
| Type | Cap |
| Shape / Application | Rectangular |
| Wire Entry | Top Entry |
| Connector Type | EPIC Connector |