igus® inc. Screw Plug

Description
514: Screw plug These plug screws are suitable for an accurate termination where no thread holes in casing and distribution boxes are needed. Temperature range: -4°F to +212°F (-20 °C to +100 °C), or a short time up to +302°F (+150°C) Features: product with metric thread: PA-GF, product with PG thread: PS, free of halogen, phosphor and cadmium, IP54
Datasheet
Description
514: Screw plug These plug screws are suitable for an accurate termination where no thread holes in casing and distribution boxes are needed. Temperature range: -4°F to +212°F (-20 °C to +100 °C), or a short time up to +302°F (+150°C) Features: product with metric thread: PA-GF, product with PG thread: PS, free of halogen, phosphor and cadmium, IP54
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw Plug -  - igus® inc.
East Providence, RI, United States
Screw Plug
Screw Plug
514: Screw plug These plug screws are suitable for an accurate termination where no thread holes in casing and distribution boxes are needed. Temperature range: -4°F to +212°F (-20 °C to +100 °C), or a short time up to +302°F (+150°C) Features: product with metric thread: PA-GF, product with PG thread: PS, free of halogen, phosphor and cadmium, IP54

514: Screw plug

These plug screws are suitable for an accurate termination where no thread holes in casing and distribution boxes are needed.

Temperature range: -4°F to +212°F (-20 °C to +100 °C), or a short time up to +302°F (+150°C)
Features: product with metric thread: PA-GF, product with PG thread: PS, free of halogen, phosphor and cadmium, IP54

Supplier's Site Datasheet

Technical Specifications

  igus® inc.
Product Category Plugs, Stoppers, and Inserts
Product Name Screw Plug
Shape / Application Screw Cap or Plug
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details
High Temp Self Threading Plugs - NSTP - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Shape / Application Screw Cap or Plug
Features Threaded
Material Vinyl; Vinyl
View Details