Comus International Magnetic, Reed Switches RI-23AA

Description
Glass Body Reed Switch SPST-NO 14 ~ 23AT Operate Range 10W 500mA (AC/DC) 140V Through Hole
Request a Quote Datasheet
Description
Glass Body Reed Switch SPST-NO 14 ~ 23AT Operate Range 10W 500mA (AC/DC) 140V Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic, Reed Switches - 306-1086-ND - DigiKey
Thief River Falls, MN, United States
Magnetic, Reed Switches
306-1086-ND
Magnetic, Reed Switches 306-1086-ND
Glass Body Reed Switch SPST-NO 14 ~ 23AT Operate Range 10W 500mA (AC/DC) 140V Through Hole

Glass Body Reed Switch SPST-NO 14 ~ 23AT Operate Range 10W 500mA (AC/DC) 140V Through Hole

Buy Now Datasheet
Switches - Magnetic, Reed Switches - RI-23AA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Magnetic, Reed Switches
RI-23AA
Switches - Magnetic, Reed Switches RI-23AA
SWITCH REED SPST-NO 500MA 140V

SWITCH REED SPST-NO 500MA 140V

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Reed Switches Reed Switches
Product Number 306-1086-ND RI-23AA
Product Name Magnetic, Reed Switches Switches - Magnetic, Reed Switches
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Configuration Normally Open (NO)
Current Rating 0.5000 amps 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic reed switch - BN 325 - BN 325-R-1279-3 0,28M -  - Schmersal Inc.
Specs
Switch Type Other
Current Rating 3 amps
DC Voltage Rating 75 volts
View Details
Reed Switches - 2652233 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications SPCO
Contact Material Rhodium
View Details
Reed Switch - 1201 - Reed Switch Developments Corp.
Reed Switch Developments Corp.
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details
Reed Switch, Spst-No, 0.5A, 200V, Smd; Product Range Standexmeder - 31Y2663 - Newark, An Avnet Company
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
AC Voltage Rating 200 volts
View Details