Littelfuse, Inc. 10.2mm Reed Switch MDSR-10-10-25

Description
A sub-miniature, normally open switch with a 10.16mm long x 1.80mm diameter (0.400" x 0.071") glass envelope. Capable of switching 200Vdc at 10W. Available sensitivity range of 10-25 AT. High insulation resistance of 1012 ohms minimum and low contact resistance of less than 120 milliohms. Available in surface mount version (MDSM-10). Ideally suited for reed relay applications, security, metering, limit sensing and telephone off-hook applications. Normally open switch capable of switching 200Vdc or 0.5A at up to 10 Watts Available sensitivity range of 10-25 AT
Datasheet
Description
A sub-miniature, normally open switch with a 10.16mm long x 1.80mm diameter (0.400" x 0.071") glass envelope. Capable of switching 200Vdc at 10W. Available sensitivity range of 10-25 AT. High insulation resistance of 1012 ohms minimum and low contact resistance of less than 120 milliohms. Available in surface mount version (MDSM-10). Ideally suited for reed relay applications, security, metering, limit sensing and telephone off-hook applications. Normally open switch capable of switching 200Vdc or 0.5A at up to 10 Watts Available sensitivity range of 10-25 AT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10.2mm Reed Switch - MDSR-10-10-25 - Littelfuse, Inc.
Rosemont, IL, United States
10.2mm Reed Switch
MDSR-10-10-25
10.2mm Reed Switch MDSR-10-10-25
A sub-miniature, normally open switch with a 10.16mm long x 1.80mm diameter (0.400" x 0.071") glass envelope. Capable of switching 200Vdc at 10W. Available sensitivity range of 10-25 AT. High insulation resistance of 1012 ohms minimum and low contact resistance of less than 120 milliohms. Available in surface mount version (MDSM-10). Ideally suited for reed relay applications, security, metering, limit sensing and telephone off-hook applications. Normally open switch capable of switching 200Vdc or 0.5A at up to 10 Watts Available sensitivity range of 10-25 AT

A sub-miniature, normally open switch with a 10.16mm long x 1.80mm diameter (0.400" x 0.071") glass envelope. Capable of switching 200Vdc at 10W. Available sensitivity range of 10-25 AT. High insulation resistance of 1012 ohms minimum and low contact resistance of less than 120 milliohms. Available in surface mount version (MDSM-10). Ideally suited for reed relay applications, security, metering, limit sensing and telephone off-hook applications. Normally open switch capable of switching 200Vdc or 0.5A at up to 10 Watts Available sensitivity range of 10-25 AT

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Magnetic / Reed Switches
MDSR-10-10-25
Magnetic / Reed Switches MDSR-10-10-25
Magnetic / Reed Switches

Magnetic / Reed Switches

Buy Now Datasheet
Switches - Magnetic, Reed Switches - MDSR-10-10-25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Magnetic, Reed Switches
MDSR-10-10-25
Switches - Magnetic, Reed Switches MDSR-10-10-25
SWITCH REED SPST-NO 350MA 140V

SWITCH REED SPST-NO 350MA 140V

Supplier's Site

Technical Specifications

  Littelfuse, Inc. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Reed Switches Reed Switches Reed Switches
Product Number MDSR-10-10-25 MDSR-10-10-25 MDSR-10-10-25
Product Name 10.2mm Reed Switch Magnetic / Reed Switches Switches - Magnetic, Reed Switches
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Configuration Normally Open (NO)
Current Rating 0.3500 amps 0.3500 amps
AC Voltage Rating 140 volts 140 volts
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic reed switch - BN 31/310 - BN 310-10Z 3,0M -  - Schmersal Inc.
Specs
Switch Type Other
Configuration Normally Open (NO)
Current Rating 3 amps
View Details
Reed Switches - 2652232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications SPCO
Contact Material Iridium
View Details
14mm Reed Switch - FLEX-14-15-20 - Littelfuse, Inc.
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details
4 suppliers
Housed / SMD Reed Switches - PPS 470 - Comus International
Specs
Switch Type Dry Reed Switch
Current Rating 0.5000 amps
AC Voltage Rating 470 volts
View Details