The YB series is a short-body pushbutton switch with silver or gold contact plating, rated for 3A at 125V AC, 3A at 250V AC, or 0.4VA at 28V AC/DC maximum. It features a glass fiber reinforced polyamide housing and stainless steel snap-in frame, with a mechanical life of 1,000,000 operations for momentary circuits and 200,000 for maintained circuits. The switch has pretravel and overtravel of 1.5mm each, with a total travel of 3.0mm, and contact timing is nonshorting. Illuminated variants support LED options including super bright green, with IP65 sealing for panel-mount models. Mounting torque is 0.785 Nm maximum, and terminals are epoxy sealed. The unit qualifies to UL94V-0 for flammability and is UL and CSA recognized when ordered with appropriate markings.
YB15Y020
SHORT BODY PUSHBUTTON
Pushbutton Switch SPDT Standard Panel Mount, Front
SWITCH PUSHBUTTON SPDT 0.4VA 28V
Pushbutton Switches SPDT ON-ON GRN SQR GOLD W/ PANEL SEAL
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | YB16WSKG01-FB | YB16WSKG01-FB | 2300-YB16WSKG01-FB | YB16WSKG01-FB-ND | YB16WSKG01-FB | YB16WSKG01-FB |
| Product Name | Short Body Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Square, Button | Square, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | On-On | Alternate Contact (Push-Push) | ||||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Double Pole, Double Throw (DPDT) | ||
| Terminal Type | Panel Mount, Front | Quick Connect/Blade; Solder Terminals | Solder Terminals | Solder Lug | ||
| Max Current Rating | 0.4000 amps |