The YB series comprises short body pushbuttons with contact ratings of 3A at 125/250V AC or 0.4VA at 28V AC/DC for gold-plated contacts. Momentary circuits offer 1,000,000 operations, maintained circuits 200,000. Housing and base are glass fiber reinforced polyamide (UL94V-0), with stainless steel snap-in frames and phosphor bronze terminals. Total travel is 3.0mm, contact timing is nonshorting. Illuminated variants support LED or incandescent lamps in white, green, blue, red, and amber. Panel seal models meet IP65 per IEC60529. Operating temperature is -25°C to +50°C for illuminated, -25°C to +70°C for nonilluminated. Mounting torque is 0.785Nm. UL and CSA certifications apply when ordered with specified markings.
YB15Y020
SHORT BODY PUSHBUTTON
Pushbutton Switch SPDT Standard Panel Mount, Front
SWITCH, PUSHBUTTON, NON-ILLUMINATED, SPDT, 0.1A, 28VAC; Product Range:YB Series; Panel Cutout Diameter:16mm; Contact Configuration:SPDT; Switch Operation:On-On; Pushbutton Actuator Style:Square; Actuator / Cap Colour:Green RoHS Compliant: Yes
SWITCH PUSHBUTTON SPDT 0.4VA 28V
Pushbutton Switches SPDT ON-ON GRN SQR GOLD
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | YB16SKG01-FB | YB16SKG01-FB | 2300-YB16SKG01-FB | YB16SKG01-FB-ND | 11X1150 | YB16SKG01-FB | YB16SKG01-FB |
| Product Name | Short Body Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switch, Pushbutton, Non-Illuminated, Spdt, 0.1A, 28Vac; Product Range Nkk Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Square, Button | Square, Button | Raised (Plunger Style) Pushbutton | ||||
| Switch Function | On-On | Alternate Contact (Push-Push) | On-On | ||||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | ||
| Terminal Type | Panel Mount, Front | Quick Connect/Blade; Solder Terminals | Solder Terminals | Quick Connect Terminal | |||
| Max Current Rating | 0.4000 amps |