The YB2 series consists of panel-sealed pushbuttons with a 24mm square or 25mm diameter housing and a short above-panel profile of 1.8mm, designed for splashproof and dust-tight enclosure protection meeting IP65 of IEC60529. The part features a choice of momentary or maintained action with latchdown, snap-action contacts, and combined solder lug and .110" quick connect terminals epoxy sealed for contaminant resistance. Electrical ratings include 3A at 125V AC, 3A at 250V AC, or 3A at 30V DC for silver contacts, and 0.4VA maximum at 28V AC/DC for gold contacts. Operating temperature ranges from -25°C to +50°C for illuminated models and -25°C to +70°C for nonilluminated. The bezel is black or brushed chrome, and the actuator is tamper-resistant at 18mm square or 19mm diameter. Illuminated versions include multiple LED colors with clear lens options.
Pushbutton Switch SPDT Standard Panel Mount, Front
PANEL SEALED PUSHBUTTON
SWITCH PUSH SPDT 0.4VA 28V
Pushbutton Switches STD SIZE PUSHBUTTON ILLMNTD/FLUSH MNT
| NKK Switches | Powell Electronics, Inc. | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | YB215CWCKG01 | YB215CWCKG01 | YB215CWCKG01-ND | 2300-YB215CWCKG01 | YB215CWCKG01 | YB215CWCKG01 |
| Product Name | Panel Sealed Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Plunger for Cap | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | Momentary Contact | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | ||
| Terminal Type | Panel Mount, Front | Quick Connect/Blade; Solder Terminals | Solder Terminals | Quick Connect Terminal | ||
| Max Current Rating | 0.4000 amps |