NKK Switches Panel Sealed Pushbutton YB215CWCKW01

Description
Size/Specifications Features Standard 3A @ 125V AC 3A @ 250V AC 0.4VA @ 28V AC/DC Panel seal, illuminated 16mm diameter threaded bushing Solder lug/quick connect terminals Includes 2 o-rings Operating temperature –25°C ~ +50°C
Request a Quote Datasheet
Description
Size/Specifications Features Standard 3A @ 125V AC 3A @ 250V AC 0.4VA @ 28V AC/DC Panel seal, illuminated 16mm diameter threaded bushing Solder lug/quick connect terminals Includes 2 o-rings Operating temperature –25°C ~ +50°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Sealed Pushbutton - YB215CWCKW01 - NKK Switches
Scottsdale, AZ, United States
Panel Sealed Pushbutton
YB215CWCKW01
Panel Sealed Pushbutton YB215CWCKW01
Size/Specifications Features Standard 3A @ 125V AC 3A @ 250V AC 0.4VA @ 28V AC/DC Panel seal, illuminated 16mm diameter threaded bushing Solder lug/quick connect terminals Includes 2 o-rings Operating temperature –25°C ~ +50°C
    • Size/Specifications
    • Features
  • Standard
  • 3A @ 125V AC
  • 3A @ 250V AC
  • 0.4VA @ 28V AC/DC

  • Panel seal, illuminated
  • 16mm diameter threaded bushing
  • Solder lug/quick connect terminals
  • Includes 2 o-rings
  • Operating temperature –25°C ~ +50°C
Supplier's Site Datasheet
Pushbutton Switches - YB215CWCKW01 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
YB215CWCKW01
Pushbutton Switches YB215CWCKW01
PANEL SEALED PUSHBUTTON

PANEL SEALED PUSHBUTTON

Buy Now
Pushbutton Switches - 2300-YB215CWCKW01 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Pushbutton Switches
2300-YB215CWCKW01
Pushbutton Switches 2300-YB215CWCKW01
PANEL SEALED PUSHBUTTON

PANEL SEALED PUSHBUTTON

Supplier's Site Datasheet
Pushbutton Switches - YB215CWCKW01-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
YB215CWCKW01-ND
Pushbutton Switches YB215CWCKW01-ND
Pushbutton Switch SPDT Standard Panel Mount, Front

Pushbutton Switch SPDT Standard Panel Mount, Front

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
YB215CWCKW01
Switches - Pushbutton Switches YB215CWCKW01
SWITCH PUSHBUTTON SPDT 3A 125V

SWITCH PUSHBUTTON SPDT 3A 125V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
YB215CWCKW01
Pushbutton Switches YB215CWCKW01
Pushbutton Switches SPDT On-(On) Moment Switch Body Only

Pushbutton Switches SPDT On-(On) Moment Switch Body Only

Buy Now Datasheet

Technical Specifications

  NKK Switches Powell Electronics, Inc. New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number YB215CWCKW01 YB215CWCKW01 2300-YB215CWCKW01 YB215CWCKW01-ND YB215CWCKW01 YB215CWCKW01
Product Name Panel Sealed Pushbutton Pushbutton Switches Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches
Actuator Specifications Plunger for Cap Raised (Plunger Style) Pushbutton; Plunger for Cap Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact; On-Mom Momentary Contact Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT)
Terminal Type Panel Mount, Front Quick Connect/Blade; Solder Terminals Solder Terminals Quick Connect Terminal
Max Current Rating 3 amps 3 amps 3 amps 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
2 suppliers
Hardware - AT3010C24JC - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Hardware - AT4027JB - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details