The YB series is a short body pushbutton switch with single or double pole configurations, offering momentary or maintained operation with latching for circuit status indication. It features a glass fiber reinforced polyamide housing (UL94V-0) and stainless steel snap-in frame, with silver or gold-plated contactsRated for 3A at 125/250V AC or 0.4VA at 28V AC/DC maximum. The switch provides tactile and audible feedback, with a total travel of 3.0mm and nonshorting contact timing. Illuminated versions support LED options in white, green, blue, red, and amber, with panel-sealed models meeting IP65 (IEC60529). Mechanical life is 1,000,000 operations for momentary circuits and 200,000 for maintained circuits. Mounting is available in bushing or snap-in styles with solder lugs or quick-connect terminals. Operating temperature is -25°C to +50°C for illuminated, -25°C to +70°C for nonilluminated models. UL and CSA certifications apply only when ordered with specific markings.
YB15Y020
SHORT BODY PUSHBUTTON
Pushbutton Switch SPDT Standard Panel Mount, Front
SWITCH PUSH SPDT 0.4VA 28V
Pushbutton Switches ON-ON SQ BUSH MOUNT PANEL SEAL BODY ONLY
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | YB16WSKG01 | 2300-YB16WSKG01 | YB16WSKG01 | YB16WSKG01-ND | YB16WSKG01 | YB16WSKG01 |
| Product Name | Short Body Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Plunger for Cap | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | |||
| Switch Function | On-On | Alternate Contact (Push-Push) | ||||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | ||
| Terminal Type | Panel Mount, Front | Quick Connect/Blade; Solder Terminals | Solder Terminals | Solder Lug | ||
| Max Current Rating | 0.4000 amps |