The YB2 series includes panel seal pushbuttons with IP65-rated protection, available in round or square configurations. The part features a 24mm square or 25mm diameter housing with a 1.8mm above-panel height, and supports momentary or maintained action with silver or gold-plated contacts rated for 3A at 125V AC, 3A at 250V AC, or 0.4VA at 28V AC/DC. It includes combination solder lug and .110" quick connect terminals, epoxy-sealed for contamination resistance. Operating temperature is -25°C to +50°C for illuminated models and -25°C to +70°C for nonilluminated. The bezel is black or brushed chrome, with LED illumination options. The actuator is tamper-resistant, measuring 18mm square or 19mm in diameter. Mechanical life is 1,000,000 operations for momentary and 200,000 for maintained circuits, with a snap-action contact mechanism providing clear status indication. UL94V-0 rated materials are used for the housing and base.
PANEL SEALED PUSHBUTTON
Pushbutton Switch SPDT Standard Panel Mount, Front
Pushbutton Switches STD SIZE PUSHBUTTON FLUSH MOUNT
SWITCH, PUSHBUTTON, NON-ILLUMINATED, SPDT, 0.1A, 28VAC; Product Range:YB2 Series; Panel Cutout Diameter:22mm; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Plunger for Cap; Contact Voltage VAC:28V RoHS Compliant: Yes
SWITCH PUSHBUTTON SPDT 0.4VA 28V
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | YB215CWSPG01 | 2300-YB215CWSPG01 | YB215CWSPG01 | YB215CWSPG01-ND | YB215CWSPG01 | 11X1402 | YB215CWSPG01 |
| Product Name | Panel Sealed Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switch, Pushbutton, Non-Illuminated, Spdt, 0.1A, 28Vac; Product Range Nkk Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Plunger for Cap | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | ||||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | On-(On) | Momentary Contact | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | ||
| Terminal Type | Panel Mount, Front | Quick Connect/Blade; Solder Terminals | Solder Terminals | ||||
| Max Current Rating | 0.4000 amps |