The YB series is a short body pushbutton switch with options for full face or spot illumination using incandescent lamps or LEDs, including super bright white, green, and blue LEDs. It features a black glass fiber reinforced polyamide housing, SPDT ON-(ON) circuit with silver contacts rated at 3A at 125V AC or 3A at 250V AC, and solder lug terminals (.110" or 2.8mm). The switch has a mechanical life of 1,000,000 operations for momentary circuits and is rated IP65 for panel seal models with a dust and splashproof seal. It provides tactile and audible feedback with a pretravel and overtravel of 1.5mm each. Mounting is bushing type with a maximum torque of 0.785Nm. The switch meets UL94V-0 flammability standards and is recognized by UL and CSA when ordered with appropriate markings.
YB15Y020
SHORT BODY PUSHBUTTON
Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front
SWITCH PUSHBUTTON SPDT 0.4VA 28V
Pushbutton Switches Series YB Illuminate Pshbutton
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | YB16WCKG01-5F-JF | YB16WCKG01-5F-JF | 2300-YB16WCKG01-5F-JF | YB16WCKG01-5F-JF-ND | YB16WCKG01-5F-JF | YB16WCKG01-5F-JF |
| Product Name | Short Body Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | On-On | Alternate Contact (Push-Push) | ||||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | ||
| Terminal Type | Panel Mount, Front | Quick Connect/Blade; Solder Terminals | Solder Terminals | Quick Connect Terminal | ||
| Features | Illuminated Switch | DustProof; Illuminated Switch | Illuminated Switch; RoHS |