The YB series is a short body pushbutton switch with options for single or double pole configurations, offering silver or gold-plated contacts rated for 3A at 125/250V AC or 0.4VA maximum at 28V AC/DC. It features a glass fiber reinforced polyamide housing (UL94V-0), stainless steel snap-in frame, and panel seal models meeting IP65 of IEC60529. The switch includes mechanical life ratings of 1,000,000 operations for momentary circuits and 200,000 for maintained circuits, with a pretravel and overtravel of 1.5mm each. Illuminated variants support LED options including super bright white, green, and blue, with data for cap assembly and lens printing provided. Mounting options include bushing or snap-in, with solder lug or quick connect terminals. Operating temperature range is -25°C to +50°C for illuminated versions and -25°C to +70°C for nonilluminated. UL and CSA certifications apply only when specified on the part.
YB15Y020
Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front
SHORT BODY PUSHBUTTON
Pushbutton Switches SPDT ON-0N BLU/CLR
SWITCH PUSHBUTTON SPDT 3A 125V
| NKK Switches | DigiKey | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | YB16WCKW01-6G-JB | YB16WCKW01-6G-JB-ND | YB16WCKW01-6G-JB | 2300-YB16WCKW01-6G-JB | YB16WCKW01-6G-JB | YB16WCKW01-6G-JB |
| Product Name | Short Body Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | On-On | Alternate Contact (Push-Push) | ||||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | ||
| Terminal Type | Panel Mount, Front | Quick Connect/Blade; Solder Terminals | Quick Connect Terminal | Solder Terminals | ||
| Features | Illuminated Switch | DustProof; Illuminated Switch | RoHS |