The YB series consists of short body pushbuttons with options for single or double pole circuits, available with silver or gold contacts rated for 3A at 125V AC or 250V AC, or 0.4VA maximum at 28V AC/DC. The switch features a glass fiber reinforced polyamide housing (UL94V-0) and stainless steel snap-in frame, with mechanical life of 1,000,000 operations for momentary and 200,000 for maintained circuits. It supports illuminated variants with LED or incandescent lamps and offers IP65 sealing for panel-mounted models. Terminal options include solder lugs and quick connect, with a maximum mounting torque of 0.785 Nm. Operating temperature ranges from -25°C to +50°C for illuminated models and -25°C to +70°C for nonilluminated versions.
YB15Y020
SHORT BODY PUSHBUTTON
Pushbutton Switch SPDT Standard Panel Mount, Front
SWITCH PUSHBUTTON SPDT 3A 125V
Pushbutton Switches ON-ON RECT PANEL SEAL BODY ONLY 3A
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | YB16WRKW01 | 2300-YB16WRKW01 | YB16WRKW01-ND | YB16WRKW01 | YB16WRKW01 | YB16WRKW01 |
| Product Name | Short Body Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Plunger for Cap | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | |||
| Switch Function | On-On | Alternate Contact (Push-Push) | ||||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | ||
| Terminal Type | Panel Mount, Front | Quick Connect/Blade; Solder Terminals | Solder Terminals | Solder Lug | ||
| Max Current Rating | 3 amps | 3 amps | 3 amps | 3 amps |