The YB series is a short body pushbutton switch with SPDT or DPDT configurations, available with or without IP65 panel sealing. It offers momentary or maintained operation with a mechanical life of 1,000,000 cycles for momentary and 200,000 for maintained. Contact ratings are 3A at 125/250V AC or 3A at 30V DC with silver contacts, or 0.4VA at 28V AC/DC with gold contacts. Housing and base are glass fiber reinforced polyamide (UL94V-0), with a stainless steel snap-in frame. Illuminated versions include LED options in white, green, blue, red, amber, or green. Terminals are phosphor bronze with tin plating. Operating temperature is -25°C to +50°C for illuminated models, -25°C to +70°C for nonilluminated. Contact travel is 3.0mm, contact resistance is 50 milliohms max for silver, 100 milliohms max for gold. Insulation resistance is 200 megohms min at 500V DC.
YB15Y020
SHORT BODY PUSHBUTTON
Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front
Pushbutton Switches ON-ON ROUND SEALD 5V GRN LED CLR/GRN CAP
SWITCH PUSH SPDT 0.4VA 28V
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | YB16WCKG01-5F05-JF | YB16WCKG01-5F05-JF | 2300-YB16WCKG01-5F05-JF | YB16WCKG01-5F05-JF-ND | YB16WCKG01-5F05-JF | YB16WCKG01-5F05-JF |
| Product Name | Short Body Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | On-On | Alternate Contact (Push-Push) | ||||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | ||
| Terminal Type | Panel Mount, Front | Quick Connect/Blade; Solder Terminals | Quick Connect Terminal | Solder Terminals | ||
| Features | Illuminated Switch | DustProof; Illuminated Switch | Illuminated Switch; RoHS |