The YB series is a short body pushbutton switch with SPDT or DPDT configurations, available in bushing or snap-in mounting, and offering silver or gold contact plating for resistive loads of 3A at 125/250V AC or 0.4VA maximum at 28V AC/DC. The housing is made of glass fiber reinforced polyamide (UL94V-0), with a stainless steel snap-in frame. Mechanical life is 1,000,000 operations for momentary circuits and 200,000 for maintained circuits. It features IP65 sealing for panel-mount variants, tactile and audible feedback, and is available with LED illumination in multiple colors. The switch has a total travel of 3.0mm, nonshorting contact timing, and operates between -25°C and +70°C depending on illumination. Terminals include solder lugs or quick-connect options.
YB15Y020
Pushbutton Switch SPDT Standard Panel Mount, Front
SHORT BODY PUSHBUTTON
Pushbutton Switches SPDT ON-ON GRN SQR SILVER
SWITCH PUSHBUTTON SPDT 3A 125V
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | YB16SKW01-FB | YB16SKW01-FB-ND | 2300-YB16SKW01-FB | YB16SKW01-FB | YB16SKW01-FB | YB16SKW01-FB |
| Product Name | Short Body Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Square, Button | Square, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | On-On | Alternate Contact (Push-Push) | ||||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | ||
| Terminal Type | Panel Mount, Front | Quick Connect/Blade; Solder Terminals | Quick Connect Terminal | Solder Terminals | ||
| Max Current Rating | 3 amps | 3 amps | 3 amps | 3 amps |