The YB series is a short body pushbutton switch with snap-in or bushing mounting, offering single or double pole configurations with momentary or maintained operation. It features illumination via super bright or bright LEDs in multiple colors with clear lens caps. Contact ratings are 3A at 125V AC or 250V AC for silver, or 0.4VA at 28V AC/DC for gold. Mechanical life is 1,000,000 operations for momentary circuits. Housing is glass fiber reinforced polyamide (UL94V-0), with a stainless steel frame. Panel seal models meet IP65. Operating temperature is -25°C to +50°C for illuminated, -25°C to +70°C for nonilluminated. Terminals are epoxy sealed for solder lug or quick connect.
YB15Y020
Pushbutton Switch SPDT Standard Panel Mount, Front
SHORT BODY PUSHBUTTON
Pushbutton Switches ON-ON ROUND BUSH MNT PANEL SEAL BODY ONLY
SWITCH PUSH SPDT 0.4VA 28V
| NKK Switches | DigiKey | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | YB16WCKG01 | YB16WCKG01-ND | YB16WCKG01 | 2300-YB16WCKG01 | YB16WCKG01 | YB16WCKG01 |
| Product Name | Short Body Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Plunger for Cap | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | |||
| Switch Function | On-On | Alternate Contact (Push-Push) | ||||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | ||
| Terminal Type | Panel Mount, Front | Quick Connect/Blade; Solder Terminals | Quick Connect Terminal | Solder Terminals | ||
| Max Current Rating | 0.4000 amps |