Eaton Corp. / Commercial Controls Division Pushbutton Switches 7836K11C

Description
Bushing Mounted Pushbutton
Request a Quote Datasheet
Description
Bushing Mounted Pushbutton
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Pushbutton Switches
7836K11C
Pushbutton Switches 7836K11C
Bushing Mounted Pushbutton

Bushing Mounted Pushbutton

Buy Now
Fort Worth, TX, USA
Switch, Gen. Purp., Mom., SPST, Off-Mom.-On, 3A@120VAC,1A@250VAC,1/10HP@120VAC
70155760
Switch, Gen. Purp., Mom., SPST, Off-Mom.-On, 3A@120VAC,1A@250VAC,1/10HP@120VAC 70155760
Switch, Gen. Purp., Mom., SPST, Off-Mom.-On, 3A@120VAC,1A@250VAC, 1/10HP@120VAC

Switch, Gen. Purp., Mom., SPST, Off-Mom.-On, 3A@120VAC,1A@250VAC,1/10HP@120VAC

Supplier's Site
Switch, Pushbutton, Spst, 3A, 250V; Product Range Eaton - 11M1828 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst, 3A, 250V; Product Range Eaton
11M1828
Switch, Pushbutton, Spst, 3A, 250V; Product Range Eaton 11M1828
SWITCH, PUSHBUTTON, SPST, 3A, 250V; Product Range:-; Contact Configuration:SPST-N O; Switch Operation:Momentary; Contact Current AC Max:3A; Contact Voltage VAC:250V; Switch Terminals:Solder; Illumination Color:Non Illuminated RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST, 3A, 250V; Product Range:-; Contact Configuration:SPST-NO; Switch Operation:Momentary; Contact Current AC Max:3A; Contact Voltage VAC:250V; Switch Terminals:Solder; Illumination Color:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 7836K11C 70155760 11M1828
Product Name Pushbutton Switches Switch, Gen. Purp., Mom., SPST, Off-Mom.-On, 3A@120VAC,1A@250VAC,1/10HP@120VAC Switch, Pushbutton, Spst, 3A, 250V; Product Range Eaton
Switch Function Momentary Contact; Momentary
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Solder Terminals; Solder
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Push-Pull Buttons - 2ALMPP3LB-230 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Pull
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
ComEx Illuminated button Ex i - comex illuminated button ex i - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 6.70E-4 HP
Base Material Thermoplastic / Plastic
View Details
Hardware - AT3011CF02JB - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Pushbutton - 1090047 - Radwell International
Allen-Bradley / Rockwell Automation
View Details