Aratas America LLC Datasheets for Snap Action Switches
Snap action switches are mechanical switches that produce a very rapid transfer of contacts from one position to another. They are useful in situations that require a fast opening or closing of a circuit, such as a mouse button or appliance setting.
Snap Action Switches: Learn more
| Product Name | Notes |
|---|---|
| High Reliability for Micro Load Applications, Even in Adverse Atmospheres (Dust, High Humidity, Silicon Gas, etc.) The reed switch offers exceptional contact reliability in micro load applications. Same mounting pitch... | |
| Highly reliable Miniature Basic Switch in spite of its Ultra-low Load action Twin crossbar contact employed for exceptionally high contact reliability. Unique internal mechanism that ensures high contact reliability even... | |
| Highly Reliable Rotary-action Switch for Low Torque Operation (0.5 mN·m ) 0.5A rated model employs crossbar gold-alloy contacts for excellent contact reliability in the micro load range. Long durability (10,000,000... | |
| Sealed Basic Switch with Simplified Construction, Mounting Compatible with SS and D2SW Series. Rubber packing construction keeps dust off and offers temporary waterproofing protection (IEC IP67). Switch rating of 2... | |
| Sealed long stroke slide-contact switch for reliable ON/OFF action even in severe environmental conditions. Extra-long stroke even without levers. (OT: 2.7 mm) Clip contacts with highly reliable slide contact mechanism. | |
| Sealed Miniature Basic Switch Conforms to IP67 (Excluding the terminals on terminal models) Use of epoxy resin assures stable sealing, making this switch ideal for places subject to water spray... | |
| Sealed Subminiature Basic Switch Conforming to IP67 (Excluding the terminals on terminal models) Use of epoxy resin assures stable sealing, making this switch ideal for places subject to water spray... | |
| Subminiature Switch with Superb Flux Resistance One-piece terminal construction to keep out flux. High operating-position accuracy (±0.25 mm) enables easy peripheral design and positioning. Use of pin plunger also allows... | |
| Ultra Slim Snap-action Switch with 2.7 mm in depth Excellent electrical characteristics and snap action mechanism in spite of its ultra small size. Ideal for applications where size is extremely... |
| << Prev | Next >> |