Aratas America LLC Datasheets for Snap Action Switches

Snap action switches are mechanical switches that produce a very rapid transfer of contacts from one position to another. They are useful in situations that require a fast opening or closing of a circuit, such as a mouse button or appliance setting.
Snap Action Switches: Learn more

Page: 1 2 3 4 5 6 7 8
Product Name Notes
Miniature Basic Switch that Offers High Reliability and Security Wide variation of best-selling microswitches with switching currents of 10 to 21 A. Can be used for interrupting current when doors...
Miniature Basic Switch with Low Operating Force and High Contact Reliability Wide variation extends from micro load to 5A switching current, with shapes identical to those of the V-series Miniature...

<< Prev