Aratas America LLC Datasheets for Snap Action Switches
Snap action switches are mechanical switches that produce a very rapid transfer of contacts from one position to another. They are useful in situations that require a fast opening or closing of a circuit, such as a mouse button or appliance setting.
Snap Action Switches: Learn more
| Product Name | Notes |
|---|---|
| C8EA-DL321 | |
| C8EA-DR321 | |
| C8EA | |
| C8EF | |
| Detection of four states by internal resistor Long stroke sealed switch The industry's smallest class * (8.3 x 7.0 x 5.3 mm) D2GW equivalent size. Four states (switch ON/OFF, short... | |
| Detection of four states by internal resistor <Output of four states> Four states (switch ON/OFF, short circuit, open circuit) are output. <Extra-long stroke even without levers. (OT reference value: 1.4... | |
| Door Interlock Power Switch with Minimum Contact gap of 3 mm Offers the minimum contact gap of 3 mm required for power switches as standard equipment. Safety considerations include a... | |
| Easy to mount with one single screw. A sealed switch ideal for use in adverse environment conditions Single-point mounting with an M4 screw. Incorporates a fixed leaf lever for tough... | |
| Long stroke seal switch with high reliability and high insulation performance Double reliability by twin contacts (=Clipping contact). Foreign materials are cleaned out by the sliding contacts. Quiet operating sound... | |
| Miniature Power Switch allows 8A Loads Switching Unique snap-action mechanism allows large-capacity switching. Sharp snap feeling with firm switching action. Contact gap of 3 mm min. UL, cUL standards approved. | |
| Optical Ultra Subminiature Basic Switches for operations with rapid response and high reliability Rapid, chattering-free response due to contactless operation using photosensors High reliability achieved by improved resistance against environment... | |
| Simple construction and high reliability for long time Developed for a few number of operations during a long period of use such as door-detection to avoid sabotage on meters. Simple... | |
| Supports multi-angle operation without using a lever, increased flexibility in customer unit design The industry's smallest class *(8.3 x 7.0 x 5.3 mm) D2GW equivalent size A left-right asymmetrical post... | |
| Ultra subminiature and dust proof Sealing by using rubber packing means the switch can be used in dust-proof environments (IEC IP6X). Switch rating of 2 A at 125 VAC possible... | |
| Ultra Subminiature Basic Switches for operations requiring high reliability with a long life and a clear click feeling A long life achieved using a stable spring structure Ideal for applications... | |
| Ultra Subminiature Basic Switch with plenty of terminal variations Incorporating a snapping mechanism made with two highly precise split springs that ensures long durability. Using insertion molded terminals that prevents... | |
| Ultra Subminiature Detection Switch with Slide Mechanism and Pushbutton Actuator Compact, light weight, and 3 mm long stroke. Built-in slide mechanism allows selection of shorting or non-shorting switching timing of... |
| Next >> |