Aratas America LLC Datasheets for Pressure Sensors
Pressure sensors include all sensors, transducers and elements that produce an electrical signal proportional to pressure or changes in pressure.
Pressure Sensors: Learn more
| Product Name | Notes |
|---|---|
| MEMS Gauge Pressure Sensor Featuring Small Size and Low Power Consumption Superior electrical characteristics at -50 kPa to 50 kPa pressure range. Offset voltage of -2.5±4.0 mV Span voltage of... | |
| MEMS Gauge Pressure Sensor Featuring Small Size and Low Power Consumption Ultra-miniature 6.1 × 4.7 × 8.2 mm (L × W × H). Superior electrical characteristics to capacitive type pressure... | |
| Micropressure Sensor with Easy-to-Read Digital Display Compact design (31 × 30 × 30 mm) saves mounting space. Easy-to-read red LED indicator. Analog current output models available (E8Y-L@Y). Pressure port Rc... |