Aratas America LLC Datasheets for Snap Action Switches
Snap action switches are mechanical switches that produce a very rapid transfer of contacts from one position to another. They are useful in situations that require a fast opening or closing of a circuit, such as a mouse button or appliance setting.
Snap Action Switches: Learn more
| Product Name | Notes |
|---|---|
| 7mm long stroke in a small package Providing good contact reliability with wiping movement. Operating position marks make stroke settings easier. Crimp-type connector offers an easy wiring work and efficiency. | |
| 9mm long stroke with its unique mechanism (plunger model) Choose from plunger or lever as the actuator type. Crimp-type connector offers an easy wiring work and efficiency. Snap-fit attachment for... | |
| A Switch with Crimp-type Connectors that Greatly Reduces Wiring Work Clip-on wiring via crimp-type connectors. Snap-fit attachment for easy installation. Operation possible from either side to enable mounting in either... | |
| Quick-connect Terminals Simplify Wiring and Reduce Production Steps Easy wiring is ensured by quick-connect terminals, and horizontal layout of terminals saves mounting space. External actuator mounts in either of two... | |
| Reliable Basic Switch with External Lever Available by 21 A, 16 A, 11 A, 6 A and 0.1 A models, all with self-cleaning contacts. Available with internally or externally fitted... | |
| Sealed Miniature Basic Switch Conforms to IP67 (Excluding the terminals on terminal models) Use of epoxy resin assures stable sealing, making this switch ideal for places subject to water spray... | |
| The smallest detection switch in the industry with high precision operation. (OMRON's data as of June 2014) (3.0 × 3.5 × 0.9 mm (W × D × H)) Ultra small... | |
| The smallest detection switch in the world. Ideal for miniature mobile devices (OMRON's data as of June 2014) Ultra small size and ultra low profile contributing to down-sizing of sets... | |
| Ultra Subminiature Detection Switch with Slide Mechanism and Lever Actuator Compact and light weight with 3-mm long stroke. Built-in slide mechanism allows selection of shorting or non-shorting switching timing to... |
| << Prev | Next >> |