Heilind Electronics, Inc. Datasheets for Military (MIL-SPEC) Connectors

Military (MIL-SPEC) connectors are built in accordance with military specifications. Their design takes into account the need to protect the connection from environmental factors, allowing them to be used in military and aerospace applications.
Military (MIL-SPEC) Connectors: Learn more

Page: 1 10 11 12 13 14 15 16 17 18 19 20 21 22 23 30 40 50 60 70 80 100 105
Product Name Notes
MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements...

<< Prev Next >>