AMETEK Programmable Power Datasheets for VME, VPX, and VXI Products

VME, VPX and VXI products are designed for use with a VME, VPX or VXI bus. They include controllers and processors, extenders, switches, bus interfaces and adapters, power interface boards (PBs), and load boards.
VME, VPX, and VXI Products: Learn more

Product Name Notes
10 SPST 60VDC, 20 A DC solid state relays Unlimited relay life cycles with solid state relays Provides for hot and cold power switching Can handle in-rush currents of <
16 independent 16-bit A/D converters per instrument Each channel has its own instrumentation amplifier for a true differential input Up to 48 A/D converters per VXIbus C-size slot Flexible triggering...
16 independent 16-bit D/A converters per instrument for high speed signal generation Up to 48 D/A converters per VXIbus C-Size slot ±20V and ±10V output ranges Up to 100 kSa/s...
16 independent 16-bit D/A converters per module Up to 32 channels per single VXI slot, 96 channels in two slots 400 Hz outputs programmable per channel 0 – 70 V...
200 MHz frequency range for both A and B channel 1 ns time interval resolution (100 ps with averaging) 9-digit resolution in 1 second gate time Greater than 200 readings/second...
24 independent 16-bit D/A converters per module Up to 48 channels per single VXI slot, 144 channels in two slots Programmable outputs per channel 0 – 35 V DC Mix...
32-channel Event Monitor with Time Stamp Recording Up to 96 Channels per VXIbus C-size slot Message-based control with pseudo-register data access 40-bit counter for high total time count 1 µs...
50 Ohm On-board Self-termination Installed SMB Male Connectors for High Performance Greater than 1.8GHz Bandwidths with Excellent Crosstalk and Isolation 10W Maximum Switching Power Can be Mixed and Matched to...
500V DC Operation in a Small Footprint with Controlled Impedance Up to 144 Channels in Two VXI Card Slots SPST Relays can be Paired to Configure 12 DPST Relays per...
8 independent 16-bit A/D converters per instrument Each channel has its own instrumentation amplifier for a true differential input Flexible triggering capability ±0.1 to ±40 V input ranges and up...
8 independent 16-bit D/A converters per instrument for high speed signal generation Up to 100 kSa/s Arbitrary Waveform Generation with internal programmable clock ±20V and ±10V output ranges FIFO mode...
8 independently isolated 16-bit D/A converters per instrument 5 output ranges: ± 10V, ± 16V, 0-20V, 0-32V and ± 20mA >100 kSa/s using direct register access mode Up to 24...
96 digital lines configurable as either input or output Five available power supply rails for custom designs Mix and match with standard SMIP switching and digital I/O modules to create...
A price/performance breakthrough for VXI mainframes Modular power supply assembly Over 1100 W of usable power Highly efficient, quiet cooling system Enhanced monitoring included All seven DC supply lines available...
Auto-ranging 6.5 digit DMM DCV, ACV, DCI, ACI, 2- and 4-wire ohms Up to 2000 readings/sec over the backplane FIFO Memory for continuous measurements Two balanced differential isolated inputs Up...
Cost-effective VXIbus Solution Enhanced monitoring capabilities including temperature and power monitoring Fault Output Signals Available on Rear Panel Removable Cover. Access to Instruments During Product Development or Instrument Calibration Adjustable...
Designed for portability and cost with small portable footprint Lightweight (under 22 lbs. including power supplies) Can house up to twelve VXIbus Instruments (VMIP™) Field-replaceable power supply and fan subassembly...
Fail-safe Interrupt Input on Front Panels for Emergency Safety Conditions All Cards have Built-in Shield Planes to Improve Signal Integrity Ideal for 5A General Purpose Switching SPDT Relays can be...
Fail-safe Interrupt Input on Front Panels for Emergency Safety Conditions All Cards have Built-in Shield Planes to Improve Signal Integrity Ideal for 5A General Purpose Switching SPST Relays can be...
Four independent channels per VM6068 (up to 12 per C-size card) 5M baud data rates Software programmable interface standards: RS-232, RS-422, RS-449, RS-485, V.35 & EIA-530 Up to 4Mbytes of...
Greater than 1.8GHz Bandwidths with Excellent Crosstalk and Isolation SMB Male Connectors for High Performance 10W Maximum Switching Power Can be Mixed and Matched to Create Application-specific Configurations Ideal for...
Greater than 250 MHz bandwidth Very high-density (Two 1x16 Muxes) 500 V switching capability Ideal for differential coaxial switching Star configurations allow any channel to be connected to any other...
Greater than 500MHz Bandwidths with Excellent Crosstalk and Isolation High-density 75 ohms Switching Ideal for General Purpose Telecommunication and Video Applications Can be Mixed and Matched to Create Application Specific...
Greater than 500MHz Bandwidths with Excellent Crosstalk and Isolation Star Configurations Allow any Channel to be Connected to any other Channel Ideal for General Purpose RF Switching with High Signal...
Greater than 900MHz Bandwidths with Excellent Crosstalk and Isolation Can be Mixed and Matched to Create Application Specific Configurations Ideal for General Purpose RF Switching with High Signal Fidelity No...
High channel counts - up to 156 SP4T relays in two VXIbus card slots Can be mixed and matched to create application specific configurations Ideal for general purpose switching 26...
High channel counts - up to 300 SPDT relays in two VXIbus card slots Can be mixed and matched to create application specific configurations Ideal for general purpose switching SPDT...
High channel counts - up to 480 SPST relays in two VXIbus card slots Can be mixed and matched to create application specific configurations Ideal for general purpose switching SPST...
High Current Switching Capacity High Breakdown Voltage (1,500V rms between open contacts) Ideal for Switching AC or DC Power Supplies and High Current Sources The SMP2012, 30A switch module is...
High Switching Capacity High Breakdown Voltage (1,500 Vrms between open contacts) Ideal for Switching AC or DC Power Supplies and High Current Sources Fail-safe Interrupt Input on Front Panels for...
High-density Multiplexing/Scannin g (1x768 in a VXI Double-slot) High Voltage and Current Carrying Capabilities Extensive Signal Shielding Employed on PCBs for Excellent Signal Fidelity Break-Before-Make (BBM) and Make-Before-Break (MBB) Accomplished...
High-density Multiplexing/Scannin g Built-in Configuration Relays Expand the 1x5 Multiplexer Building Blocks Extensive Signal Shielding Employed on PCBs for Excellent Signal Fidelity Break-Before-Make (BBM) and Make-Before-Break (MBB) Accomplished in Hardware,...
High-density mutiplexing/scanning (1x768 in a VXI Double-slot) Built-in Configuration Relays Expand the 1x16 Multiplexer Building Blocks Extensive Signal Shielding Employed on PCBs for Excellent Signal Fidelity Break-Before-Make (BBM) and Make-Before-Break...
High-density Mutiplexing/Scanning (1x768 in a VXI Double-slot) Built-in Configuration Relays Expand the 1x16 Multiplexer Building Blocks Internal Capacitive Discharge Relays keep High Voltages from Disturbing Sensitive Measurement Points Extensive Signal...
High-density RF Tree (1x31) Can be Mixed and Matched with Combiners/Splitters and other SMIPII Nodules to Create Application Specific Configurations No Unterminated Stub Effects 10W Maximum Switching Power Excellent Crosstalk...
High-density, High-voltage Multiplexer/Scanner (1x288 in a VXI Double-slot) Built-in Configuration Relays Expand the 1x24 Multiplexer Building Blocks Ideal for Hipot, Cable Breakdown, Source-Measure-Unit and Power Supply Switching Extensive Signal Shielding...
Highest Density 2-wire Matrix Available on the Market (4x216 in 2 VXIbus Slots) Extensive Signal Shielding Employed on PCBs for Excellent Signal Fidelity 2A Switching per Path 1 (4x36) 2-wire...
Highest Density 2-wire Matrix Available on the Market (4x216 in 2 VXIbus Slots) Extensive Signal Shielding Employed on PCBs for Excellent Signal Fidelity Matrices Built up Using 4x4 Building Blocks...
Highest Density RF Switches & Matrices Ideal for General Purpose RF Switching with High Signal Fidelity and Total System Bandwidths > 1.3 GHz Can be Mixed and Matched to Create...
Holds up to 2 SMP switch modules Switch Modules can be mixed and matched for flexibility and density For maintainability and upgrades in the field, all switch modules are removable...
Holds up to 6 SMP switch modules Switch Modules can be mixed and matched for flexibility and density For maintainability and upgrades in the field, all switch modules are removable...
Ideal for Instrument Matrix Switching Front Panel Expandability to Larger Matrix Configurations 1A Switching per Path 50 Ohm Characteristic Impedance Extensive Shielding Employed on PCB's for Excellent Signal Fidelity VXI...
Ideal for Instrument Matrix Switching High Voltage and Current Handling Capabilities 2A Switching per Path 50 Ohm Characteristic Impedance Extensive Shielding Employed on PCB’s for Excellent Signal Fidelity VXIplug&play...
Ideal for Unit Under Test Loading or Simulation 5 Watt High-density Programmable Load Module Wide Resistance Range from 0.5 ohm to 1.5 M ohm 0.1 ohm Step Size Over-voltage, Over-current,...
Large Switching Capacity in a Small Footprint High Breakdown Voltage (1,000 Vrms between open contacts) Ideal for Switching AC or DC Power Supplies and Current Sources Fail-safe Interrupt Input on...
Large Switching Capacity in a Small Footprint High Breakdown Voltage (2,000 Vrms between open contacts) Shielded Coaxial Signal Paths Improve Signal Integrity 75 Ohm Impedance for Communications Applications Fail-safe Interrupt...
Low Thermal Offset Relays, <0.5 mV High Insulation Resistance Ideal for High-precision Signal Switching with DMMs Designed for 2- or 4-wire Switching Configured as 2(1x8) 2-wire Multiplexers SCPI Compatible Message-based...
Makes a single VXIbus card slot three times more powerful than single device solutions Designed for high performance instrumentation Open-platform, allowing product design with mixed or matched instruments provided by...
Precision DC reference facilitates digitizer calibration On-board programmable switch reduces need for external system cabling Simplified programming using word-serial commands Programmable polarity for dc reference Mix/match with up to two...
Six groups of 8 I/O bits each Up to 144 channels per single VXIbus C-size Slot Message or register-based data access ASCII, Hex, Octal, and Binary data output types Up...
The industry's first differential 14-bit DSO and frequency domain digitizer 20 MHz bandwidth - ideal for IF and HF frequencies Up to 20 MSa/s sample rate with pre and post...
The industry's first differential 14-bit DSO and frequency domain digitizer 40 MHz bandwidth - ideal for IF and HF frequencies Up to 40 MSa/s sample rate with pre and post...
The industry's first differential 14-bit DSO and frequency domain digitizer 40 MHz bandwidth - ideal for IF and HF frequencies Up to 80 MSa/s sample rate with pre and post...
Twelve Groups of 8 I/O Bits Each Up to 192 Channels per Single VXIbus C-size Slot Register-based Data Access for Fast Data Throughput SMIPII™ Memory used for Memory...
Up to 10 kM distance from PC to mainframe through fiberoptic interface 40 MB/s block transfer rates Embedded Web Interface provides interactive utility to control instruments Rack-Rack TTL trigger extension...
Up to 12 channels per single VXIbus C-size slot Message or register-based control Several resistance ranges from 0 ohm to 16M ohm On-board scan lists and triggering Four modes of...
Up to 48 channels per single VXIbus C-size slot Message or register-based data access Inputs can be scanned at a rate of 1000 channels per second 8000 readings on-board memory...
Up to 48 differential channels per single VXIbus C-size slot Message or register-based data access Inputs can be masked, inverted and combined produce interrupts Programmable debounce circuitry prevents erroneous readings...
Up to 48 differential channels per single VXIbus C-size slot Message or register-based data access Inputs can be masked, inverted and combined to produce interrupts Programmable debounce circuitry prevents erroneous...
Up to 50 MSa/s sampling with 12-bit resolution Programmable output filters Designed for multi-channel applications Up to three independent channels per C-size card SCPI and VXIplug&play compatible Built-in functions: Sine,...