AMETEK Programmable Power Datasheets for CompactPCI and PXI Bus Interfaces
Compact PCI bus interfaces and PXI bus interfaces allow the CompactPCI / PXI system to communicate with other devices or systems.
CompactPCI and PXI Bus Interfaces: Learn more
| Product Name | Notes |
|---|---|
| 204.8 kSa/s/channel, 24-Bit ADC's, 16-Channel Differential inputs deliver superior common mode performance Flexible analog and user defined digital filter combinations -105 dB SFDR Seven auto-ranging input ranges from 100 mV... | |
| 204.8 kSa/s/channel, 24-Bit ADC's, 8-Channel Differential inputs deliver superior common mode performance Flexible analog and user defined digital filter combinations -105 dB SFDR Seven auto-ranging input ranges from 100 mV... | |
| 32 Isolated Digital Input channels 32 Isolated Digital Output channels Maximum Input voltage (60V) Potential free Outputs (100mA, 60V AC/DC) Isolation to Computer GND (1000V) Embedded soft front panel interface... | |
| 4 independent channels Series or parallel operation 1 Ω to 16,383 Ω in 1 Ω increments Precision sensor simulation Low thermal offset (≤±25 µV) Independent sense feedback Dynamic soft front... | |
| 4-Channel, 204.8 kSa/s/channel, 24-Bit DACs -115 dB spurious free dynamic range Integrated 2-Channel 64-bit tachometer Integrated 4-Channel DIO Tight synchronization with DSA analyzers Ideal for rotational measurement, and stimulus-response applications... | |
| 625 kSa/s/channel, 24-Bit ADC, 4-Channel True Differential, IEPE or Voltage, AD/DC Inputs Flexible analog and user defined digital filter combinations Best-in-class noise immunity Highest quality instrumentation grade ADC’s outperform commonly... | |
| 64 Isolated Digital Input channels Maximum Input voltage (60V) Isolation to Computer GND (1000V) Embedded soft front panel interface Common IVI software drivers available OVERVIEW The EMX-75XX Series adds to... | |
| 64 Isolated Digital Output channels Potential free Outputs (100mA, 60V AC/DC) Isolation to Computer GND (1000V) Embedded soft front panel interface Common IVI software drivers available OVERVIEW The EMX-75XX Series... | |
| Designed to work with EMX-4250/EMX-4251 8 channel (EMX-4008) and 16 (EMX-4016) channel variants available LED Channel Health Indicator BNC Connections for signals External Trigger Connector External Calibration Input Connector Rack... | |
| Designed to work with EMX-4251/EMX-4250 8 channel (EMX-4008) and 16 (EMX-4016) channel variants available LED Channel Health Indicator BNC Connections for signals External Trigger Connector External Calibration Input Connector Rack... | |
| First integrated data acquisition instrument to support IEPE, charge, and voltage inputs 625 kSa/s/channel, 24-Bit ADC, 4-Channel Flexible analog and user defined digital filter combinations True differential inputs with 25... | |
| Four Independent Channels Series or Parallel Operation Precision Sensor Simulation Low Thermal Offset (≤±25 µV) Independent Sense Feedback Dynamic Soft Front Panel Interface IVI-COM, IVI-C, LabVIEW™ Drivers 3-Year Warranty Combining... | |
| Static Digital input/output 64 channels (Eight 8 Bit Ports), bidirectional Standard LVTTL @ 24 mA sink/source Embedded soft front panel interface Common IVI software drivers available OVERVIEW The EMX-75XX Series... | |
| Static Digital input/output 64 channels (Eight 8 Bit Ports), bidirectional Standard TTL @ 24 mA sink/source Embedded soft front panel interface Common IVI software drivers available OVERVIEW The EMX-75XX Series... | |
| Static Digital input/output 64 channels (Eight 8-Bit Ports), bidirectional High sinking current (300 mA), for Relay driving Voltage inputs and outputs from 2 V to 60 V on each channel... | |
| Static Digital output 64 channels (Eight 8 Bit Ports) High sinking current (300 mA), for Relay driving Multiple digital logic levels with Internal/User sources Embedded soft front panel interface Common... |