AMETEK Programmable Power Datasheets for Automated Test Equipment

Automated test equipment (ATE) is used to monitor and control test and measurement devices, keeping human interaction at a minimum.
Automated Test Equipment: Learn more

Product Name Notes
Features Bus simulator includes BPMU and SPU Provides enhanced measurement and data-logging of up to 40 channels. Bus Power Monitoring Unit (BPMU) can be easily relocated to TVAC chamber to...
Industry: space power Application: power bus Function: Provides sequenced programmable power to a phased array radar test facility Features: Total power subsystem integration Total power subsystem integration Power sequencing Elapsed...
The CTS Series is a complete, turn-key compliance test system for EN IEC 61000-3-2 (Harmonics), EN IEC 61000-3-3 (Flicker), and various EN IEC 61000-4 AC immunity tests. Consisting of an...
The Elgar Power Special Test Equipment (PSTE) provides programmable DC power, and programmable loading, to the electrical systems of satellites for system functional testing. There are several key benefits of...
The Energy Absorber Test System includes power supplies and a regenerative energy absorber with a rating of 400VDC at ±150A. The system consists of DC power supplies, an AC distribution...