AMETEK Programmable Power Datasheets for CompactPCI and PXI Products
CompactPCI and PXI products are a general search form that covers peripherals that use the CompactPCI (cPCI) and PXI bus standards. CompactPCI and PXI products include switches, extenders, controllers, processors and interface adapters. More detailed search forms are available for specific areas.
CompactPCI and PXI Products: Learn more
| Product Name | Notes |
|---|---|
| The CMX09A is a 9-slot PXI Express mainframe with 1 system controller slot, 7 PXIe Peripheral/Hybrid slots, and 1 PXIe timing slot. The PXI Express hybrid slot delivers connectivity to... | |
| The CMX18A is an 18-slot PXI Express mainframe with 1 system controller slot, 6 PXIe Peripheral slots, 10 PXIe hybrid slot and 1 PXIe timing slot. The ten PXI Express... | |
| (1) 1x128, 1-wire multiplexer, fixed 300 VAC / 300 VDC 2 A Switching / Carrying Embedded Virtual Schematic Capacitive Discharge Relays Configurable Internal Bussing Relays Relay Cycle Count Odometer Extensive... | |
| (1) 1x152, 1-wire multiplexer, fixed 300 VAC / 300 VDC 2 A Switching / Carrying Embedded Virtual Schematic Capacitive Discharge Relays Configurable Internal Bussing Relays Relay Cycle Count Odometer Extensive... | |
| (1) 1X16 COAX MUXES Non-Blocking Configuration Bandwidth > 3.5 GHz (configuration specific) 250 VAC / 220 VDC 2A Switching Current Embedded Virtual Schematic Relay Cycle Count Odometer High Density Single-Slot... | |
| (1) 1X32 COAX MUX Non-blocking Configuration Bandwidth > 2 GHz (configuration specific) 250 VAC / 220 VDC 2A Switching Current Embedded Virtual Schematic Relay Cycle Count Odometer The VTI SMX-6xxx... | |
| (1) 1X32 COAX MUX Non-Blocking Configuration Bandwidth > 3.5 GHz (configuration specific) 250 VAC / 220 VDC 2A Switching Current Embedded Virtual Schematic Relay Cycle Count Odometer High Density Single-Slot... | |
| (1) 1x64, 2-wire multiplexer, fixed 300 VAC / 300 VDC 2 A Switching / Carrying Embedded Virtual Schematic Capacitive Discharge Relays Configurable Internal Bussing Relays Relay Cycle Count Odometer Extensive... | |
| (1) 1x76, 2-wire multiplexer, fixed 300 VAC / 300 VDC 2 A Switching / Carrying Embedded Virtual Schematic Capacitive Discharge Relays Configurable Internal Bussing Relays Relay Cycle Count Odometer Extensive... | |
| (1) 4X4 COAX MATRIX Non-blocking Configuration Bandwidth > 2 GHz (configuration specific) 250 VAC / 220 VDC 2A Switching Current Embedded Virtual Schematic Relay Cycle Count Odometer The VTI SMX-6xxx... | |
| (1) 4x40 2-wire Matrices 300 VAC / 300 VDC 2 A Switching / Carrying Embedded Virtual Schematic Capacitive Discharge Relays Configurable Internal Bussing Relays Relay Cycle Count Odometer Extensive End-to-End... | |
| (1) 8x20 2-wire Matrix 300 VAC / 300 VDC 2 A Switching / Carrying Embedded Virtual Schematic Capacitive Discharge Relays Configurable Internal Bussing Relays Relay Cycle Count Odometer Extensive End-to-End... | |
| (10) 1X4 COAX MUXES Non-Blocking Configuration Bandwidth > 3.5 GHz (configuration specific) 250 VAC / 220 VDC 2A Switching Current Embedded Virtual Schematic Relay Cycle Count Odometer High Density Single-Slot... | |
| (10) SPDT Large switching capacity in a small footprint Switch up to 16 A current - highest in its class High breakdown voltage (1,000 V rms between open contacts) Ideal... | |
| (2) 1X16 COAX MUXES Non-Blocking Configuration Bandwidth > 3.5 GHz (configuration specific) 250 VAC / 220 VDC 2A Switching Current Embedded Virtual Schematic Relay Cycle Count Odometer High Density Single-Slot... | |
| (2) 1x32, 2-wire multiplexer, fixed 300 VAC / 300 VDC 2 A Switching / Carrying Embedded Virtual Schematic Capacitive Discharge Relays Configurable Internal Bussing Relays Relay Cycle Count Odometer Extensive... | |
| (2) 1x38, 2-wire multiplexer, fixed 300 VAC / 300 VDC 2 A Switching / Carrying Embedded Virtual Schematic Capacitive Discharge Relays Configurable Internal Bussing Relays Relay Cycle Count Odometer Extensive... | |
| (2) 1x38, 2-wire multiplexer, fully configurable High density 300V/2A multiplexer Instrument Grade performance, 34 MHz bandwidth and -70 dB crosstalk at 100 kHz maximizes signal integrity and allows precision measurement... | |
| (2) 1x64, 1-wire multiplexer, fixed 300 VAC / 300 VDC 2 A Switching / Carrying Embedded Virtual Schematic Capacitive Discharge Relays Configurable Internal Bussing Relays Relay Cycle Count Odometer Extensive... | |
| (2) 1x76, 1-wire multiplexer, fixed 300 VAC / 300 VDC 2 A Switching / Carrying Embedded Virtual Schematic Capacitive Discharge Relays Configurable Internal Bussing Relays Relay Cycle Count Odometer Extensive... | |
| (2) 1X8 COAX MUXES Non-Blocking Configuration Bandwidth > 3.5 GHz (configuration specific) 250 VAC / 220 VDC 2A Switching Current Embedded Virtual Schematic Relay Cycle Count Odometer High Density Single-Slot... | |
| (2) 4x20 2-wire Matrices 300 VAC / 300 VDC 2 A Switching / Carrying Embedded Virtual Schematic Capacitive Discharge Relays Configurable Internal Bussing Relays Relay Cycle Count Odometer Extensive End-to-End... | |
| (2) 8x10 2-wire Matrices 300 VAC / 300 VDC 2 A Switching / Carrying Embedded Virtual Schematic Capacitive Discharge Relays Configurable Internal Bussing Relays Relay Cycle Count Odometer Extensive End-to-End... | |
| (4) 1x16, 2-wire multiplexer, fixed 300 VAC / 300 VDC 2 A Switching / Carrying Embedded Virtual Schematic Capacitive Discharge Relays Configurable Internal Bussing Relays Relay Cycle Count Odometer Extensive... | |
| (4) 1X8 COAX MUXES Non-Blocking Configuration Bandwidth > 3.5 GHz (configuration specific) 250 VAC / 220 VDC 2A Switching Current Embedded Virtual Schematic Relay Cycle Count Odometer High Density Single-Slot... | |
| (4) 4x10 2-wire Matrices 300 VAC / 300 VDC 2 A Switching / Carrying Embedded Virtual Schematic Capacitive Discharge Relays Configurable Internal Bussing Relays Relay Cycle Count Odometer Extensive End-to-End... | |
| (4) 4x10, 2-wire, fully configurable Can be even configured as Dual (8x10) or Single (8x10) Switch up to 300V, 2A - highest at this density in its class Highest-performance matrix... | |
| (5) 1X4 COAX MUXES Non-Blocking Configuration Bandwidth > 3.5 GHz (configuration specific) 250 VAC / 220 VDC 2A Switching Current Embedded Virtual Schematic Relay Cycle Count Odometer High Density Single-Slot... | |
| (50) SPDT/Form C 300 VAC / 300 VDC 2 A Switching / Carrying Embedded Virtual Schematic Relay Cycle Count Odometer Extensive End-to-End Signal Path Shielding The VTI SMX-5xxx Series of... | |
| (8) 1x8, 2-wire multiplexer, fixed 300 VAC / 300 VDC 2 A Switching / Carrying Embedded Virtual Schematic Capacitive Discharge Relays Configurable Internal Bussing Relays Relay Cycle Count Odometer Extensive... | |
| (8) 1x8, 2-wire multiplexer, fully configurable 300 VAC / 300 VDC 2 A Switching / Carrying Embedded Virtual Schematic Capacitive Discharge Relays Configurable Internal Bussing Relays Relay Cycle Count Odometer... | |
| (80) SPST/Form A Can be mixed and matched to create application specific configurations Ideal for general purpose switching of up to 300V (AC/DC) or 2A Can be used to switch... | |
| 1-PXIe slot microwave switch; with dual SPDT; 18, 26.5, 40, 50, or 67 GHz Microwave building blocks pluggable from the front for simplified servicing Built in web-based soft front panel... | |
| 1-PXIe slot microwave switch; with single SPDT; 18, 26.5, 40, 50, or 67 GHz Microwave building blocks pluggable from the front for simplified servicing Built in web-based soft front panel... | |
| 18-slot PXI Express chassis with 1 system controller slot, 6 peripheral slots, 10 hybrid slots, and 1 timing slot High bandwidth PCIe Gen 2 backplane with 2 GB/s bandwidth per... | |
| 2-PXIe slot microwave switch; with dual SP4T; 6, 26.5 or 40 GHz Microwave building blocks pluggable from the front for simplified servicing Built in web based soft front panel automatically... | |
| 2-PXIe slot microwave switch; with dual SP6T; 6, 26.5 or 40 GHz Microwave building blocks pluggable from the front for simplified servicing Built in web based soft front panel automatically... | |
| 2-PXIe slot microwave switch; with dual Transfer switch; 26.5, 40 or 50 GHz Microwave building blocks pluggable from the front for simplified servicing Built in web based soft front panel... | |
| 2-PXIe slot microwave switch; with four SPDT; 18, 26.5, 40, 50, or 67 GHz Microwave building blocks pluggable from the front for simplified servicing Built in web-based soft front panel... | |
| 2-PXIe slot microwave switch; with single SP4T; 6, 26.5 or 40 GHz Microwave building blocks pluggable from the front for simplified servicing Built in web based soft front panel automatically... | |
| 2-PXIe slot microwave switch; with single SP6T; 6, 26.5 or 40 GHz Microwave building blocks pluggable from the front for simplified servicing Built in web based soft front panel automatically... | |
| 2-PXIe slot microwave switch; with single Transfer switch; 26.5, 40 or 50 GHz Microwave building blocks pluggable from the front for simplified servicing Built in web based soft front panel... | |
| 2-PXIe slot microwave switch; with three SP4T; 6, 26.5 or 40 GHz Microwave building blocks pluggable from the front for simplified servicing Built in web based soft front panel automatically... | |
| 2-PXIe slot microwave switch; with three SP6T; 6, 26.5 or 40 GHz Microwave building blocks pluggable from the front for simplified servicing Built in web based soft front panel automatically... | |
| 2-PXIe slot microwave switch; with three SPDT; 18, 26.5, 40, 50, or 67 GHz Microwave building blocks pluggable from the front for simplified servicing Built in web-based soft front panel... | |
| 204.8 kSa/s/channel, 24-Bit ADC's, 16-Channel Differential inputs deliver superior common mode performance Flexible analog and user defined digital filter combinations -105 dB SFDR Seven auto-ranging input ranges from 100 mV... | |
| 204.8 kSa/s/channel, 24-Bit ADC's, 8-Channel Differential inputs deliver superior common mode performance Flexible analog and user defined digital filter combinations -105 dB SFDR Seven auto-ranging input ranges from 100 mV... | |
| 32 Isolated Digital Input channels 32 Isolated Digital Output channels Maximum Input voltage (60V) Potential free Outputs (100mA, 60V AC/DC) Isolation to Computer GND (1000V) Embedded soft front panel interface... | |
| 4 independent channels Series or parallel operation 1 Ω to 16,383 Ω in 1 Ω increments Precision sensor simulation Low thermal offset (≤±25 µV) Independent sense feedback Dynamic soft front... | |
| 4-Channel, 204.8 kSa/s/channel, 24-Bit DACs -115 dB spurious free dynamic range Integrated 2-Channel 64-bit tachometer Integrated 4-Channel DIO Tight synchronization with DSA analyzers Ideal for rotational measurement, and stimulus-response applications... | |
| 625 kSa/s/channel, 24-Bit ADC, 4-Channel True Differential, IEPE or Voltage, AD/DC Inputs Flexible analog and user defined digital filter combinations Best-in-class noise immunity Highest quality instrumentation grade ADC’s outperform commonly... | |
| 64 Isolated Digital Input channels Maximum Input voltage (60V) Isolation to Computer GND (1000V) Embedded soft front panel interface Common IVI software drivers available OVERVIEW The EMX-75XX Series adds to... | |
| 64 Isolated Digital Output channels Potential free Outputs (100mA, 60V AC/DC) Isolation to Computer GND (1000V) Embedded soft front panel interface Common IVI software drivers available OVERVIEW The EMX-75XX Series... | |
| 9-slot PXI Express chassis with 1 system controller slot, 6 peripheral slots, 1 hybrid slot and 1 timing slot High bandwidth PCIe Gen 2 backplane with 2 GB/s slot bandwidth... | |
| Designed to work with EMX-4250/EMX-4251 8 channel (EMX-4008) and 16 (EMX-4016) channel variants available LED Channel Health Indicator BNC Connections for signals External Trigger Connector External Calibration Input Connector Rack... | |
| Designed to work with EMX-4251/EMX-4250 8 channel (EMX-4008) and 16 (EMX-4016) channel variants available LED Channel Health Indicator BNC Connections for signals External Trigger Connector External Calibration Input Connector Rack... | |
| First integrated data acquisition instrument to support IEPE, charge, and voltage inputs 625 kSa/s/channel, 24-Bit ADC, 4-Channel Flexible analog and user defined digital filter combinations True differential inputs with 25... | |
| Four Independent Channels Series or Parallel Operation Precision Sensor Simulation Low Thermal Offset (≤±25 µV) Independent Sense Feedback Dynamic Soft Front Panel Interface IVI-COM, IVI-C, LabVIEW™ Drivers 3-Year Warranty Combining... | |
| Industry's first gigabit Ethernet LXI Remote controller for PXI Express Up to 100 MB/s sustained throughput Allows remote access to VTI's SentinelEX PXIe instruments from anywhere in the world on... | |
| Powerful computing power with Intel® Core™ i5-520E 2.4 GHz processor Dual Channel DDR3 SODIMM, Up to 8 GB 1066 MHz Up to 2 GB/s system throughput PXI Express Link Capability... | |
| Static Digital input/output 64 channels (Eight 8 Bit Ports), bidirectional Standard LVTTL @ 24 mA sink/source Embedded soft front panel interface Common IVI software drivers available OVERVIEW The EMX-75XX Series... | |
| Static Digital input/output 64 channels (Eight 8 Bit Ports), bidirectional Standard TTL @ 24 mA sink/source Embedded soft front panel interface Common IVI software drivers available OVERVIEW The EMX-75XX Series... | |
| Static Digital input/output 64 channels (Eight 8-Bit Ports), bidirectional High sinking current (300 mA), for Relay driving Voltage inputs and outputs from 2 V to 60 V on each channel... | |
| Static Digital output 64 channels (Eight 8 Bit Ports) High sinking current (300 mA), for Relay driving Multiple digital logic levels with Internal/User sources Embedded soft front panel interface Common... |