AMETEK Programmable Power Datasheets for VME, VPX, and VXI Bus Interfaces and Adapters
VME, VPX and VXI bus interfaces and adapters allow VME, VPX, and VPI buses to communicate with other types of computer systems and devices.
VME, VPX, and VXI Bus Interfaces and Adapters: Learn more
| Product Name | Notes |
|---|---|
| 16 independent 16-bit A/D converters per instrument Each channel has its own instrumentation amplifier for a true differential input Up to 48 A/D converters per VXIbus C-size slot Flexible triggering... | |
| 16 independent 16-bit D/A converters per instrument for high speed signal generation Up to 48 D/A converters per VXIbus C-Size slot ±20V and ±10V output ranges Up to 100 kSa/s... | |
| 200 MHz frequency range for both A and B channel 1 ns time interval resolution (100 ps with averaging) 9-digit resolution in 1 second gate time Greater than 200 readings/second... | |
| 32-channel Event Monitor with Time Stamp Recording Up to 96 Channels per VXIbus C-size slot Message-based control with pseudo-register data access 40-bit counter for high total time count 1 µs... | |
| 8 independent 16-bit A/D converters per instrument Each channel has its own instrumentation amplifier for a true differential input Flexible triggering capability ±0.1 to ±40 V input ranges and up... | |
| 8 independent 16-bit D/A converters per instrument for high speed signal generation Up to 100 kSa/s Arbitrary Waveform Generation with internal programmable clock ±20V and ±10V output ranges FIFO mode... | |
| 8 independently isolated 16-bit D/A converters per instrument 5 output ranges: ± 10V, ± 16V, 0-20V, 0-32V and ± 20mA >100 kSa/s using direct register access mode Up to 24... | |
| Auto-ranging 6.5 digit DMM DCV, ACV, DCI, ACI, 2- and 4-wire ohms Up to 2000 readings/sec over the backplane FIFO Memory for continuous measurements Two balanced differential isolated inputs Up... | |
| Four independent channels per VM6068 (up to 12 per C-size card) 5M baud data rates Software programmable interface standards: RS-232, RS-422, RS-449, RS-485, V.35 & EIA-530 Up to 4Mbytes of... | |
| Low Thermal Offset Relays, <0.5 mV High Insulation Resistance Ideal for High-precision Signal Switching with DMMs Designed for 2- or 4-wire Switching Configured as 2(1x8) 2-wire Multiplexers SCPI Compatible Message-based... | |
| Makes a single VXIbus card slot three times more powerful than single device solutions Designed for high performance instrumentation Open-platform, allowing product design with mixed or matched instruments provided by... | |
| Precision DC reference facilitates digitizer calibration On-board programmable switch reduces need for external system cabling Simplified programming using word-serial commands Programmable polarity for dc reference Mix/match with up to two... | |
| Six groups of 8 I/O bits each Up to 144 channels per single VXIbus C-size Slot Message or register-based data access ASCII, Hex, Octal, and Binary data output types Up... | |
| The industry's first differential 14-bit DSO and frequency domain digitizer 20 MHz bandwidth - ideal for IF and HF frequencies Up to 20 MSa/s sample rate with pre and post... | |
| The industry's first differential 14-bit DSO and frequency domain digitizer 40 MHz bandwidth - ideal for IF and HF frequencies Up to 40 MSa/s sample rate with pre and post... | |
| The industry's first differential 14-bit DSO and frequency domain digitizer 40 MHz bandwidth - ideal for IF and HF frequencies Up to 80 MSa/s sample rate with pre and post... | |
| Up to 12 channels per single VXIbus C-size slot Message or register-based control Several resistance ranges from 0 ohm to 16M ohm On-board scan lists and triggering Four modes of... | |
| Up to 48 channels per single VXIbus C-size slot Message or register-based data access Inputs can be scanned at a rate of 1000 channels per second 8000 readings on-board memory... | |
| Up to 48 differential channels per single VXIbus C-size slot Message or register-based data access Inputs can be masked, inverted and combined produce interrupts Programmable debounce circuitry prevents erroneous readings... | |
| Up to 48 differential channels per single VXIbus C-size slot Message or register-based data access Inputs can be masked, inverted and combined to produce interrupts Programmable debounce circuitry prevents erroneous... | |
| Up to 50 MSa/s sampling with 12-bit resolution Programmable output filters Designed for multi-channel applications Up to three independent channels per C-size card SCPI and VXIplug&play compatible Built-in functions: Sine,... |