AMETEK Programmable Power Datasheets for Power Distribution Units (PDU)
Power distribution units (PDUs) have an electrical input and several outputs, often as electrical outlets, for powering multiple devices.
Power Distribution Units (PDU): Learn more
| Product Name | Notes |
|---|---|
| 115VAC Input, L5-30P1 on 43.5 Attached Power Cord, L5-15R10 Output, Each Output having a Circuit/Switch control in a 1U9.5 Aluminum enclosure. | |
| 230VAC Input, L6-30P1 on 43.5 Power Cord, L6-15R10 Output, Each Output having a Circuit/Switch control in a 1U9.5, Aluminum enclosure. | |
| 230VAC Input, L6-30P1 on 43.5 Power Cord, Qty 6 each L6-15R Output and Qty 2 each L630R on 24" Cords, Each Output having a Push Pull Circuit/Switch control in a... | |
| 500 Watts, 24 VDC Input and Output, 9 Toggle Switched Circuit Breakers, 4 Position Input Terminal Block Strip, and 6 and 10 Position Output Terminal Block Strips. |