AMETEK Programmable Power Datasheets for CompactPCI Controllers and CompactPCI Processors
CompactPCI controllers and CompactPCI processors are rugged, high-speed computer boards and single board computers that control data transfers between devices in CompactPCI and PXI networks. These devices also control the status of interrupts, interrupt requests (IRQs), registers, and triggers as well as network instruments for testing and analysis.
CompactPCI Controllers and CompactPCI Processors: Learn more
| Product Name | Notes |
|---|---|
| The CMX09A is a 9-slot PXI Express mainframe with 1 system controller slot, 7 PXIe Peripheral/Hybrid slots, and 1 PXIe timing slot. The PXI Express hybrid slot delivers connectivity to... | |
| The CMX18A is an 18-slot PXI Express mainframe with 1 system controller slot, 6 PXIe Peripheral slots, 10 PXIe hybrid slot and 1 PXIe timing slot. The ten PXI Express... | |
| 18-slot PXI Express chassis with 1 system controller slot, 6 peripheral slots, 10 hybrid slots, and 1 timing slot High bandwidth PCIe Gen 2 backplane with 2 GB/s bandwidth per... | |
| 9-slot PXI Express chassis with 1 system controller slot, 6 peripheral slots, 1 hybrid slot and 1 timing slot High bandwidth PCIe Gen 2 backplane with 2 GB/s slot bandwidth... | |
| Industry's first gigabit Ethernet LXI Remote controller for PXI Express Up to 100 MB/s sustained throughput Allows remote access to VTI's SentinelEX PXIe instruments from anywhere in the world on... | |
| Powerful computing power with Intel® Core™ i5-520E 2.4 GHz processor Dual Channel DDR3 SODIMM, Up to 8 GB 1066 MHz Up to 2 GB/s system throughput PXI Express Link Capability... |